Status: | Active |
---|---|
Series: | MAXQ1061-KIT |
RoHS: | Unknown |
Compatible with Raspberry Pi 3 Model B/B+ and Raspberry Pi 2 Model B |
Compatible with 3.3V Arduino Uno Motherboards |
Host Connector for the TotalPhase Aardvarkâ„¢ I2C/ SPI Host Adapter Probe |
Selectable Communication Protocol (SPI/I2C) |
Selectable Mode (AES-SPI/REMOTE/TLS) |
Tamper Jumper with Tamper LED |
Socket for MAXQ1061 or MAXQ1062 IC |
On-Board Regulator |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAXQ1061 |
Kit Application Type | Microcontroller |
Application Sub Type | Cryptographic Security |
Core Architecture | MAXQ30 |
Core Sub-Architecture | - |
Silicon Family Name | MAXQ |
Kit Contents | Eval Board MAXQ1061 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
EVAL BOARD, CRYPTOGRAPHIC SECURITY | Farnell |
EVALUATION KIT FOR THE MAXQ106 | Analog Devices |
Eval Board, Cryptographic Security | Newark Electronics |
Where can I find additional details, specifications and documents for a MAXQ1061-KIT# ?
Additional datasheets, footprints and schematics for MAXQ1061-KIT# are listed on our Part Details page. You can also find images and similar parts to MAXQ1061-KIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAXQ1061-KIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAXQ1061-KIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAXQ1061-KIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAXQ1061-KIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAXQ1061-KIT# have stock available?
Authorised distributors including Farnell, Analog Devices and Newark Electronics have stock available or on a lead time for MAXQ1061-KIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAXQ1061-KIT# often in real-time on the comparison pages.
What if I can't find stock of MAXQ1061-KIT# ?
You can fill out our help required form which you can use to request a quote for MAXQ1061-KIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.