Status: | Active |
---|---|
Series: | MAXM17761 |
RoHS: | Unknown |
Reduces Design Complexity, Manufacturing Risks, and Time-to-Market |
Synchronous Step-Down DC-DC Converter With Integrated FETs |
Integrated Inductor |
Integrated Compensation Components |
Saves Board Space in Space-Constrained Applications |
Complete Integrated Step-Down Power Supply in a Single Package |
Small Profile 6.5mm x 10mm x 2.92mm SiP Package |
Simplified PCB Design with Minimal External BOM Components |
Offers Flexibility for Power-Design Optimization |
Wide Input Voltage Range from 4.5V to 76V |
Output-Voltage Adjustable Range from 0.8V to 5V |
Adjustable Frequency with External Synchronization (180kHz to 537kHz) |
Soft-Start Programmable |
Optional Programmable EN/UVLO |
Operates Reliably in Adverse Industrial Environments |
Integrated Thermal Fault Protection |
Robust Overcurrent Protection |
Active-Low RESET Output Voltage Monitoring |
High Industrial -40°C to +125°C Ambient Operating Temperature Range/-40°C to +150°C Junction Temperature Range |
Complies with CISPR22(EN55022) Class B Conducted and Radiated Emissions |
VIN (V) (min) | 4.5 |
---|---|
VIN (V) (max) | 76 |
VOUT1 (V) (min) | 0.8 |
VOUT1 (V) (max) | 5 |
IOUT1 (A) (max) | 1 |
Switch Type | Internal |
Output Adjust. Method | Resistor |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 300 |
Design Tools | EE-Sim |
Package/Pins | LGA MODULE/28 |
BudgetaryPrice (See Notes) | 6.81 |
Status: | Unknown |
---|---|
Series: | Himalaya Series |
RoHS: | Unknown |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 76V |
No. of Outputs | 1 Output |
DC / DC Converter IC Case | SIP |
No. of Pins | 28Pins |
Output Current | 1A |
Output Voltage Min | 800mV |
Output Voltage Max | 5V |
Switching Frequency | 537kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | Himalaya Series |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
DC/DC CONV, POL, SYNC BUCK, 537KHZ, SIP | element14 |
Dc/Dc Conv, Pol, Sync Buck, 537Khz, Sip | Newark Electronics |
Where can I find additional details, specifications and documents for a MAXM17761ALI# ?
Additional datasheets, footprints and schematics for MAXM17761ALI# are listed on our Part Details page. You can also find images and similar parts to MAXM17761ALI# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAXM17761ALI# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAXM17761ALI# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAXM17761ALI# you can contact the distributor directly for product support, shipping queries etc.
Is the MAXM17761ALI# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAXM17761ALI# have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAXM17761ALI# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAXM17761ALI# often in real-time on the comparison pages.
What if I can't find stock of MAXM17761ALI# ?
You can fill out our help required form which you can use to request a quote for MAXM17761ALI# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.