Status: | Active |
---|---|
Series: | MAXM17574EVKIT |
RoHS: | Unknown |
Highly Integrated Solution with Built-In Shielded Inductor |
Wide 10V to 60V Input Range |
Programmed 5V Output, Up To 3A Output Current |
High 93% Efficiency (VIN = 12V, VOUT = 5V at 1.0A) |
650kHz Switching Frequency |
EN/UVLO Input, Resistor-Programmable UVLO Threshold |
Programmed 4ms Soft-Start Time |
Selectable PWM And DCM Modes |
Open-Drain Active-Low RESET Output Pulled Up To 5V VCC |
Provision for External Frequency Synchronization |
Overcurrent and Overtemperature Protection |
Low-Profile, Surface-Mount Components |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | Himalaya Series |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAXM17574 |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Step Down Converter |
Kit Contents | Eval Board MAXM17574 |
Product Range | Himalaya Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Eval Board, Sync Step Down Converter | Newark Electronics |
EVAL BOARD, SYNC STEP DOWN CONVERTER | element14 |
Where can I find additional details, specifications and documents for a MAXM17574EVKIT# ?
Additional datasheets, footprints and schematics for MAXM17574EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAXM17574EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAXM17574EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAXM17574EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAXM17574EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAXM17574EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAXM17574EVKIT# have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAXM17574EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAXM17574EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAXM17574EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAXM17574EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.