Status: | Active |
---|---|
Series: | MAXM17532 |
RoHS: | Unknown |
Easy to use Wide 4V to 42V Input Adjustable 0.9V to 5.5V Output ±1.75% Feedback Accuracy Up to 100mA Output Current Internally Compensated All Ceramic Capacitors |
Wide 4V to 42V Input |
Adjustable 0.9V to 5.5V Output |
±1.75% Feedback Accuracy |
Up to 100mA Output Current |
Internally Compensated |
All Ceramic Capacitors |
High Efficiency Fixed-Frequency PWM Pulse Frequency Modulation (PFM) Mode to Enhance Light-Load Efficiency Shutdown Current as Low as 1.2µA (typ) |
Fixed-Frequency PWM |
Pulse Frequency Modulation (PFM) Mode to Enhance Light-Load Efficiency |
Shutdown Current as Low as 1.2µA (typ) |
Flexible Design Programmable Soft-Start and Prebias Startup Open-Drain Power Good Output (Active-Low RESET Pin) Programmable EN/UVLO Threshold |
Programmable Soft-Start and Prebias Startup |
Open-Drain Power Good Output (Active-Low RESET Pin) |
Programmable EN/UVLO Threshold |
Robust Operation Hiccup Overcurrent Protection Overtemperature Protection -40°C to +125°C Ambient OperatingTemperature/-40°C to +150°C Junction Temperature |
Hiccup Overcurrent Protection |
Overtemperature Protection |
-40°C to +125°C Ambient OperatingTemperature/-40°C to +150°C Junction Temperature |
Rugged Complies with CISPR22 (EN55022) Class B Conducted and Radiated Emissions. Passes Drop, Shock, and Vibration Standards–JESD22–B103, B104, B111 |
Complies with CISPR22 (EN55022) Class B Conducted and Radiated Emissions. |
Passes Drop, Shock, and Vibration Standards–JESD22–B103, B104, B111 |
VIN (V) (min) | 4 |
---|---|
VIN (V) (max) | 42 |
VOUT1 (V) (min) | 0.9 |
VOUT1 (V) (max) | 5.5 |
IOUT1 (A) (max) | 0.1 |
Switch Type | Internal |
Output Adjust. Method | Resistor |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 100900 |
Design Tools | generateDesignEESIMUrl('https://maxim.transim.com/pwm2/designreq/Index?partId=8636', '') |
Package/Pins | EMGA/10 |
BudgetaryPrice (See Notes) | 2.88 |
Status: | Unknown |
---|---|
Series: | Himalaya Series |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAXM17532 |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Step Down Converter |
Kit Contents | Eval Board MAXM17532 |
Product Range | Himalaya Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Evkit for 42V, 100mA Compact S | Analog Devices |
Eval Board, Sync Step Down Converter | Newark Electronics |
EVAL BOARD, SYNC STEP DOWN CONVERTER | element14 |
Where can I find additional details, specifications and documents for a MAXM17532EVKIT# ?
Additional datasheets, footprints and schematics for MAXM17532EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAXM17532EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAXM17532EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAXM17532EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAXM17532EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAXM17532EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAXM17532EVKIT# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for MAXM17532EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAXM17532EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAXM17532EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAXM17532EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.