Status: | Active |
---|---|
Series: | MAXM17515 |
RoHS: | Unknown |
Reduces Design Complexity, Manufacturing Risks, and Time-to-Market Complete Integrated Step-Down Power Supply in a Single Package Passes EN55022 (CISPR22) Class-B Radiated and Conducted EMI Standard |
Complete Integrated Step-Down Power Supply in a Single Package |
Passes EN55022 (CISPR22) Class-B Radiated and Conducted EMI Standard |
Saves Board Space in Space-Constrained Applications Small Form Factor 6.5mm x 10mm x 2.8mm SiP Package Simplified PCB Design with as Few as Four External Components |
Small Form Factor 6.5mm x 10mm x 2.8mm SiP Package |
Simplified PCB Design with as Few as Four External Components |
Offers Flexibility for Power-Design Optimization 2.4V to 5.5V Input Voltage Range 0.75V to 3.6V Programmable Output Voltage 5A Output Current Fixed 1MHz Switching Frequency Enable Input Power-Good Output |
2.4V to 5.5V Input Voltage Range |
0.75V to 3.6V Programmable Output Voltage |
5A Output Current |
Fixed 1MHz Switching Frequency |
Enable Input |
Power-Good Output |
Reduces Power Dissipation Up to 94% Efficiency Autoswitch, Light-Load, Pulse-Skipping Mode High Impedance Shutdown < 1μA Shutdown Current |
Up to 94% Efficiency |
Autoswitch, Light-Load, Pulse-Skipping Mode |
High Impedance Shutdown |
< 1μA Shutdown Current |
Operates Reliably and Reduces System Downtime Voltage-Controlled Internal Soft-Start Fault Protection Output Undervoltage/Overvoltage Protection Thermal-Fault Protection Peak Current Limit -40°C to +125°C Operation |
Voltage-Controlled Internal Soft-Start |
Fault Protection |
Output Undervoltage/Overvoltage Protection |
Thermal-Fault Protection |
Peak Current Limit |
-40°C to +125°C Operation |
VIN (V) (min) | 2.4 |
---|---|
VIN (V) (max) | 5.5 |
VOUT1 (V) (min) | 0.75 |
VOUT1 (V) (max) | 3.6 |
IOUT1 (A) (max) | 5 |
Switch Type | Internal |
Output Adjust. Method | Resistor |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 1000 |
Design Tools | EE-Sim |
Package/Pins | LGA MODULE/28 |
BudgetaryPrice (See Notes) | 5.65 |
Status: | Unknown |
---|---|
Series: | Himalaya Series |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 2.4V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SIP |
No. of Pins | 28Pins |
Output Current | 5A |
Output Voltage Min | 750mV |
Output Voltage Max | 3.6V |
Switching Frequency | 1MHz |
Operating Temperature Max | 125°C |
Product Range | Himalaya Series |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
DC/DC CONVERTER, BUCK, 1MHZ, SIP-28 | Farnell |
Where can I find additional details, specifications and documents for a MAXM17515ALI+ ?
Additional datasheets, footprints and schematics for MAXM17515ALI+ are listed on our Part Details page. You can also find images and similar parts to MAXM17515ALI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAXM17515ALI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAXM17515ALI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAXM17515ALI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAXM17515ALI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAXM17515ALI+ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MAXM17515ALI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAXM17515ALI+ often in real-time on the comparison pages.
What if I can't find stock of MAXM17515ALI+ ?
You can fill out our help required form which you can use to request a quote for MAXM17515ALI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.