Status: | Active |
---|---|
Series: | MAXM17503 |
RoHS: | Unknown |
Reduces Design Complexity, Manufacturing Risks, and Time-to-Market Integrated Switching Power Supply Controller and Dual-MOSFET Power Switches Integrated Inductor Integrated Compensation Components |
Integrated Switching Power Supply Controller and Dual-MOSFET Power Switches |
Integrated Inductor |
Integrated Compensation Components |
Saves Board Space in Space-Constrained Applications Complete Integrated Step-Down Power Supply in a Single Package Small Profile 9mm x 15mm x 2.8mm SiP Package Simplified PCB Design with Minimal External BOM Components |
Complete Integrated Step-Down Power Supply in a Single Package |
Small Profile 9mm x 15mm x 2.8mm SiP Package |
Simplified PCB Design with Minimal External BOM Components |
Offers Flexibility for Power-Design Optimization Wide Input Voltage Range from 4.5V to 60V Output-Voltage Adjustable Range from 0.9V to 12V Adjustable Frequency with External Frequency Synchronization (100kHz to 1.8MHz) Soft-Start Programmable Autoswitch PWM, PFM, or DCM Current Mode Control Optional Programmable EN/UVLO |
Wide Input Voltage Range from 4.5V to 60V |
Output-Voltage Adjustable Range from 0.9V to 12V |
Adjustable Frequency with External Frequency Synchronization (100kHz to 1.8MHz) |
Soft-Start Programmable |
Autoswitch PWM, PFM, or DCM Current Mode Control |
Optional Programmable EN/UVLO |
Operates Reliably in Adverse Industrial Environments Integrated Thermal Fault Protection Hiccup Mode Overload Protection Active-Low RESET Output-Voltage Monitoring Wide Industrial Ambient Operating Temperature Range (-40°C to +125°C)/ Junction Temperature Range (-40°C to +150°C) Complies with CISPR22(EN55022) Class B Conducted and Radiated Emissions |
Integrated Thermal Fault Protection |
Hiccup Mode Overload Protection |
Active-Low RESET Output-Voltage Monitoring |
Wide Industrial Ambient Operating Temperature Range (-40°C to +125°C)/ Junction Temperature Range (-40°C to +150°C) |
Complies with CISPR22(EN55022) Class B Conducted and Radiated Emissions |
VIN (V) (min) | 4.5 |
---|---|
VIN (V) (max) | 60 |
VOUT1 (V) (min) | 0.9 |
VOUT1 (V) (max) | 12 |
IOUT1 (A) (max) | 2.5 |
Switch Type | Internal |
Output Adjust. Method | Resistor |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 2200 |
Design Tools | EE-Sim |
Package/Pins | LGA MODULE/32 |
BudgetaryPrice (See Notes) | 9.27 |
Status: | Unknown |
---|---|
Series: | Himalaya Series |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAXM17503 |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Buck Converter |
Kit Contents | Eval Board MAXM17503 |
Product Range | Himalaya Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Sync Step Down Conv 500kHz Switching 2.5A/5V O/P & Adj 0.9V-12V POL Application 11-60V Supply |
Eval Brd, Maxm17503 Sync Buck Converter | Newark Electronics |
EVALUATION BOARD, SYNC BUCK CONVERTER | element14 |
Where can I find additional details, specifications and documents for a MAXM17503EVKIT# ?
Additional datasheets, footprints and schematics for MAXM17503EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAXM17503EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAXM17503EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAXM17503EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAXM17503EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAXM17503EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAXM17503EVKIT# have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAXM17503EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAXM17503EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAXM17503EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAXM17503EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.