Status: | Active |
---|---|
Series: | MAXM17502 |
RoHS: | Unknown |
Reduces Design Complexity, Manufacturing Risks, and Time to Market Integrated Switching Power Supply Controller and Dual-MOSFET Power Switches Integrated Inductor Integrated Compensation Components Integrated Thermal-Fault Protection Integrated Peak Current Limit |
Integrated Switching Power Supply Controller and Dual-MOSFET Power Switches |
Integrated Inductor |
Integrated Compensation Components |
Integrated Thermal-Fault Protection |
Integrated Peak Current Limit |
Saves Board Space in Space-Constrained Applications Complete Integrated Step-Down Power Supply in a Single Package Small Profile 6.5mm x 10mm x 2.8mm SiP Package Simplified PCB Design with Minimal External BOM Components |
Complete Integrated Step-Down Power Supply in a Single Package |
Small Profile 6.5mm x 10mm x 2.8mm SiP Package |
Simplified PCB Design with Minimal External BOM Components |
Offers Flexibility for Power-Design Optimization Wide Input Voltage Range from 4.5V to 60V Output Voltage Adjustable Range from 0.9V to 5.0V Delivers up to 1A Current Shutdown Current as Low as 0.9μA (typ) ±1.8% System Accuracy Fixed-Frequency PWM Programmable Soft-Start and Prebias Startup Optional Programmable EN/UVLO Robust Operation Open-Drain Power Good Output (Active-Low RESET pin) -40°C to +125°C Industrial/Automotive Temperature Range |
Wide Input Voltage Range from 4.5V to 60V |
Output Voltage Adjustable Range from 0.9V to 5.0V |
Delivers up to 1A Current |
Shutdown Current as Low as 0.9μA (typ) |
±1.8% System Accuracy |
Fixed-Frequency PWM |
Programmable Soft-Start and Prebias Startup |
Optional Programmable EN/UVLO |
Robust Operation |
Open-Drain Power Good Output (Active-Low RESET pin) |
-40°C to +125°C Industrial/Automotive Temperature Range |
VIN (V) (min) | 4.5 |
---|---|
VIN (V) (max) | 60 |
VOUT1 (V) (min) | 0.9 |
VOUT1 (V) (max) | 5 |
IOUT1 (A) (max) | 1 |
Switch Type | Internal |
Output Adjust. Method | Resistor |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 540 |
Design Tools | EE-Sim |
Package/Pins | LGA MODULE/28 |
BudgetaryPrice (See Notes) | 5.79 |
Status: | Unknown |
---|---|
Series: | Himalaya Series |
RoHS: | Unknown |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 60V |
No. of Outputs | 1 Output |
DC / DC Converter IC Case | SIP |
No. of Pins | 28Pins |
Output Current | 1A |
Output Voltage Min | 4.65V |
Output Voltage Max | 5.35V |
Switching Frequency | 540kHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | Himalaya Series |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
SWITCHING REGULATOR, 540KHZ, SIP-28 | Farnell |
Dc/Dc Conv, 1A, Buck, 540Khz, Sip | Newark Electronics |
Where can I find additional details, specifications and documents for a MAXM17502ALI# ?
Additional datasheets, footprints and schematics for MAXM17502ALI# are listed on our Part Details page. You can also find images and similar parts to MAXM17502ALI# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAXM17502ALI# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAXM17502ALI# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAXM17502ALI# you can contact the distributor directly for product support, shipping queries etc.
Is the MAXM17502ALI# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAXM17502ALI# have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MAXM17502ALI# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAXM17502ALI# often in real-time on the comparison pages.
What if I can't find stock of MAXM17502ALI# ?
You can fill out our help required form which you can use to request a quote for MAXM17502ALI# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.