Status: | Active |
---|---|
Series: | MAXM15462 |
RoHS: | Unknown |
Easy to use |
Wide 4.5V to 42V Input Range |
Adjustable 0.9V to 5V Output |
Fixed 3.3V and 5V Output (MAXM15463 and MAXM15464) |
±1.5% Feedback Accuracy |
Up to 300mA Output-Current Capability |
Internally Compensated |
All Ceramic Capacitors |
High Efficiency |
Selectable PWM- or PFM-Mode of Operation |
Shutdown Current as Low as 2.2μA (typ) |
Flexible Design |
Internal Soft-Start and Prebias Startup |
Open-Drain Power Good Output (RESET Pin) |
Programmable EN/UVLO Threshold |
Robust Operation |
Hiccup Overcurrent Protection |
Overtemperature Protection |
-40°C to +125°C Ambient Operating Temperature/-40°C to +150°C Junction Temperature |
Rugged Complies with CISPR22(EN55022) Class B Conducted and Radiated Emissions Passes Drop, Shock, and Vibration Standards: JESD22-B103, B104, B111 |
Complies with CISPR22(EN55022) Class B Conducted and Radiated Emissions |
Passes Drop, Shock, and Vibration Standards: JESD22-B103, B104, B111 |
VIN (V) (min) | 4.5 |
---|---|
VIN (V) (max) | 42 |
VOUT1 (V) (min) | 0.9 |
VOUT1 (V) (max) | 5 |
IOUT1 (A) (max) | 0.3 |
Switch Type | Internal |
Output Adjust. Method | Resistor |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 500 |
Design Tools | EE-Sim |
Package/Pins | EMGA/10 |
BudgetaryPrice (See Notes) | 3.1 |
Status: | Unknown |
---|---|
Series: | Himalaya Series |
RoHS: | Unknown |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 42V |
No. of Outputs | 1 Output |
DC / DC Converter IC Case | µSLIC |
No. of Pins | 10Pins |
Output Current | 300mA |
Output Voltage Min | 900mV |
Output Voltage Max | 5V |
Switching Frequency | 500kHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | Himalaya Series |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
4.5V to 42V, 300mA, Integrated | Analog Devices |
Dc/Dc Conv, Pol, Buck, 500Khz, Uslic-10 | Newark Electronics |
DC/DC CONV, POL, BUCK, 500KHZ, USLIC-10 | Farnell |
Conv DC-DC Step Down 4.5V to 42V 10-Pin uSLIC T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a MAXM15462AMB+ ?
Additional datasheets, footprints and schematics for MAXM15462AMB+ are listed on our Part Details page. You can also find images and similar parts to MAXM15462AMB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAXM15462AMB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAXM15462AMB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAXM15462AMB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAXM15462AMB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAXM15462AMB+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for MAXM15462AMB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAXM15462AMB+ often in real-time on the comparison pages.
What if I can't find stock of MAXM15462AMB+ ?
You can fill out our help required form which you can use to request a quote for MAXM15462AMB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.