MAX998ESA+ by Analog Devices

Single/Dual/Quad, SOT23, Single-Supply, High-Speed, Low-Power Comparators


The MAX976/MAX978/MAX998 dual/quad/single, high-speed, low-power comparators are optimized for +3V/+5V single-supply applications. They achieve a 20ns propagation delay while consuming only 225µA supply current per comparator. The MAX998 features a low-power shutdown mode that places the output in a high-impedance state and reduces supply current to 1nA. The MAX976/MAX978/MAX998 inputs have a common-mode voltage range that extends 200mV below ground. Their outputs are capable of rail-to-rail operation without external pullup circuitry, making these devices ideal for interface with CMOS/TTL logic. All inputs and outputs can tolerate a continuous short-circuit fault condition to either rail. The comparators' internal hysteresis ensures clean output switching, even with slow-moving input signals. For space-critical applications, the single MAX998 is available in a 6-pin SOT23 package, the dual MAX976 is available in an 8-pin µMAX® package, and the quad MAX978 is available in a 16-pin QSOP package.

Where to Buy

Prices starting from US$2.02

Distributor Stock
Logo for Farnell
Farnell
from US$5.39
No stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$2.02
4
in stock
Buy Now
Logo for element14
element14
from US$3.89
-
Buy Now

Features

Single-Supply Operation Down to 2.7V
20ns Propagation Delay
225µA Supply Current
1nA Shutdown Supply Current
Rail-to-Rail Outputs
Ground-Sensing Inputs
Internal Hysteresis Ensures Clean Switching
Available in Space-Saving Packages SOT23 (MAX998) µMAX (MAX976) QSOP (MAX978)
SOT23 (MAX998)
µMAX (MAX976)
QSOP (MAX978)

Specifications

tPD (ns) (typ) 20
VOS (mV) (max) 2
VSUPPLY (Total) (V) (min) 2.7
VSUPPLY (Total) (V) (max) 5.5
# Comparators 1
Input Range to Neg. Rail
ICC per Comp. (µA) (max) 650
Logic Out Push-Pull
Oper. Temp. (°C) -40 to +85
Package/Pins SOIC (N)/8SOT23/6
BudgetaryPrice (See Notes) 2.36


MAX998ESA+ Amplifiers & Comparators by Analog Devices

COMPARATOR R TO R SINGLE 20NS NSOIC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Comparator Type High Speed
No. of Comparators 1 Comparator, 1
Response Time 20ns
Supply Voltage Range 2.7V to 5.5V
Comparator Case Style NSOIC
No. of Pins 8Pins
IC Output Type Push Pull
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

COMPARATOR, R TO R, SINGLE, 20NS, NSOIC | Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX998ESA+ ?

Additional datasheets, footprints and schematics for MAX998ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX998ESA+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX998ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX998ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX998ESA+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX998ESA+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX998ESA+ have stock available?

Authorised distributors including CoreStaff, element14 and Farnell have stock available or on a lead time for MAX998ESA+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX998ESA+ often in real-time on the comparison pages.

What if I can't find stock of MAX998ESA+ ?

You can fill out our help required form which you can use to request a quote for MAX998ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay