Status: | Active |
---|---|
Series: | MAX9945 |
RoHS: | Unknown |
+4.75V to +38V Single-Supply Voltage Range |
±2.4V to ±19V Dual-Supply Voltage Range |
Rail-to-Rail Output Voltage Swing |
400µA Low Quiescent Current |
50fA Low Input Bias Current |
1fA/ Low Input Current Noise |
15nV/ Low Noise |
3MHz Unity-Gain Bandwidth |
Wide Temperature Range from -40°C to +125°C |
Available in Space-Saving, 6-Pin TDFN Package (3mm x 3mm) |
Unity Gain BW (MHz) (typ) | 3 |
---|---|
Input IBIAS (nA) (max) | 0.00015 |
VOS (µV) (max) | 5000 |
VSUPPLY (Total) (V) (min) | 4.75 |
VSUPPLY (Total) (V) (max) | 38 |
# Amplifiers | 1 |
Rail to Rail | Output Only |
Package/Pins | TDFN/6UMAX/8 |
BudgetaryPrice (See Notes) | 1.04 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 2.2V/µs |
Supply Voltage Range | ± 2.4V to ± 19V 4.75V to 38V |
Amplifier Case Style | µMAX |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
38V, Low-Noise, MOS-Input, Low | Analog Devices |
OP AMP, 3MHZ, 2.2V/US, UMAX-8 | element14 |
Op Amp, 3Mhz, 2.2V/Us, Umax-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX9945AUA+ ?
Additional datasheets, footprints and schematics for MAX9945AUA+ are listed on our Part Details page. You can also find images and similar parts to MAX9945AUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9945AUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9945AUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9945AUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9945AUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9945AUA+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX9945AUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9945AUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX9945AUA+ ?
You can fill out our help required form which you can use to request a quote for MAX9945AUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.