Status: | Active |
---|---|
Series: | MAX9937 |
RoHS: | Unknown |
Reverse Battery and Load-Dump Protection -20V to +40V |
-20V to +40V |
+4V to +28V Input Common-Mode Range |
Flexible EMI Filtering |
Low VOS: ±1.2mV (max) |
Low VOS Drift : 1µV/°C (typ) |
20µA Supply Current |
350kHz, 3dB Small-Signal Bandwidth |
VOS @25°C (µV) (max) | 1200 |
---|---|
Output Format | Voltage |
CMVR (V) (min) | 4 |
CMVR (V) (max) | 28 |
VCC (V) (min) | 2.7 |
VCC (V) (max) | 5.5 |
ICC (µA) (typ) | 20 |
Bi-Dir. Curr. Sense | No |
Gain | Adj. |
Gain Accuracy @25°C (%) (max) | 1.5 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | SC70/5 |
BudgetaryPrice (See Notes) | 1.24 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Bias Current | 2µA |
Amplifier Case Style | SC-70 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 250kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Input Offset Voltage | 300µV |
CMRR | 120dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Current Sense Amp, 250Khz, Sc-70-5 | Newark Electronics |
CURRENT SENSE AMP, 250KHZ, SC-70-5 | element14 |
Where can I find additional details, specifications and documents for a MAX9937AXK+T ?
Additional datasheets, footprints and schematics for MAX9937AXK+T are listed on our Part Details page. You can also find images and similar parts to MAX9937AXK+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9937AXK+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9937AXK+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9937AXK+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9937AXK+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9937AXK+T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX9937AXK+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9937AXK+T often in real-time on the comparison pages.
What if I can't find stock of MAX9937AXK+T ?
You can fill out our help required form which you can use to request a quote for MAX9937AXK+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.