Status: | Active |
---|---|
Series: | MAX9929 |
RoHS: | Unknown |
Wide -0.1V to +28V Common-Mode Range, Independent of Supply Voltage |
2.5V to 5.5V Operating Supply Voltage |
20µA Quiescent Supply Current |
0.4mV (max) Input Offset Voltage |
Gain Accuracy Better than 1% (max) |
SIGN Output Indicates Current Polarity |
Transconductance and Gain Versions Available 5µA/mV (MAX9928F) 50V/V (MAX9929F) |
5µA/mV (MAX9928F) |
50V/V (MAX9929F) |
Pin Compatible with the MAX4372 in UCSP |
Available in Ultra-Small, 3x2 UCSP (1mm x 1.5mm) and 8-Pin µMAX Packages |
VSENSE_FS (mV) (recomm.) | +/-125+/-50 |
---|---|
VOS @25°C (µV) (max) | 400 |
Output Format | Voltage |
CMVR (V) (min) | -0.1 |
CMVR (V) (max) | 28 |
VCC (V) (min) | 2.5 |
VCC (V) (max) | 5.5 |
ICC (µA) (typ) | 20 |
Bi-Dir. Curr. Sense | Yes |
Gain | 50 V/V |
Gain Accuracy @25°C (%) (max) | 1 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | UCSP (B)/6UMAX/8 |
BudgetaryPrice (See Notes) | 1.05 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Bias Current | 1.6µA |
Amplifier Case Style | UCSP |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 150kHz |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.5V |
Input Offset Voltage | 100µV |
CMRR | 104dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
-0.1V to +28V Input Range, Mic | Analog Devices |
Current Sense Amp, 150Khz, Ucsp-6 | Newark Electronics |
CURRENT SENSE AMP, 150KHZ, UCSP-6 | element14 |
Where can I find additional details, specifications and documents for a MAX9929FABT+T ?
Additional datasheets, footprints and schematics for MAX9929FABT+T are listed on our Part Details page. You can also find images and similar parts to MAX9929FABT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9929FABT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9929FABT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9929FABT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9929FABT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9929FABT+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX9929FABT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9929FABT+T often in real-time on the comparison pages.
What if I can't find stock of MAX9929FABT+T ?
You can fill out our help required form which you can use to request a quote for MAX9929FABT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.