Status: | Active |
---|---|
Series: | MAX9923 |
RoHS: | Unknown |
Ultra-Precision VOS Over Temperature MAX9922: ±10µV (max) MAX9923T: ±25µV (max) MAX9923H: ±20µV (max) MAX9923F: ±10µV (max) |
MAX9922: ±10µV (max) |
MAX9923T: ±25µV (max) |
MAX9923H: ±20µV (max) |
MAX9923F: ±10µV (max) |
±0.5% (max) Full-Scale Gain Accuracy |
Bidirectional or Unidirectional ISENSE |
Multiple Gains Available Adjustable (MAX9922) +25V/V (MAX9923T) +100V/V (MAX9923H) +250V/V (MAX9923F) |
Adjustable (MAX9922) |
+25V/V (MAX9923T) |
+100V/V (MAX9923H) |
+250V/V (MAX9923F) |
1.9V to 28V Input Common-Mode Voltage, Independent of VDD |
Supply Voltage: +2.85V to +5.5V |
700µA Supply Current, 1µA Shutdown Current |
Extended Temperature Range (-40°C to +85°C) |
Available in Space-Saving 10-Pin µMAX |
VSENSE_FS (mV) (recomm.) | +/-150 |
---|---|
VOS @25°C (µV) (max) | 10 |
Output Format | Voltage |
CMVR (V) (min) | 1.9 |
CMVR (V) (max) | 28 |
VCC (V) (min) | 2.85 |
VCC (V) (max) | 5.5 |
ICC (µA) (typ) | 700 |
Bi-Dir. Curr. Sense | Yes |
Gain | 100 V/V25 V/V250 V/V |
Gain Accuracy @25°C (%) (max) | 0.3 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 1.68 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Bias Current | 1pA |
Amplifier Case Style | µMAX |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Bandwidth | 10kHz |
Supply Voltage Min | 2.85V |
Supply Voltage Max | 5.5V |
Input Offset Voltage | 0.2µV |
CMRR | 140dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Ultra-Precision, High-Side Cur | Analog Devices |
Current Sense Amp, 10Khz, Umax-10 | Newark Electronics |
CURRENT SENSE AMP, 10KHZ, UMAX-10 | element14 |
Where can I find additional details, specifications and documents for a MAX9923HEUB+ ?
Additional datasheets, footprints and schematics for MAX9923HEUB+ are listed on our Part Details page. You can also find images and similar parts to MAX9923HEUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9923HEUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9923HEUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9923HEUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9923HEUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9923HEUB+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX9923HEUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9923HEUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX9923HEUB+ ?
You can fill out our help required form which you can use to request a quote for MAX9923HEUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.