Status: | Active |
---|---|
Series: | MAX991 |
RoHS: | Unknown |
Prices starting from US$1.57
120ns Propagation Delay |
48µA Quiescent Supply Current |
+2.5V to +5.5V Single-Supply Operation |
Common-Mode Input Voltage Range Extends 250mV Beyond the Rails |
Push-Pull Output Stage Sinks and Sources 8mA Current (MAX987/MAX991/MAX995) |
Open-Drain Output Voltage Extends Beyond VCC (MAX988/MAX992/MAX996) |
Unique Output Stage Reduces Output Switching Current, Minimizing Overall Power Consumption |
100µA Supply Current at 1MHz Switching Frequency |
No Phase Reversal for Overdriven Inputs |
Available in Space-Saving Packages: 5-Pin SC70 (MAX987/MAX988) 8-Pin µMAX (MAX991/MAX992) |
5-Pin SC70 (MAX987/MAX988) |
8-Pin µMAX (MAX991/MAX992) |
tPD (ns) (typ) | 120 |
---|---|
VOS (mV) (max) | 5 |
VSUPPLY (Total) (V) (min) | 2.5 |
VSUPPLY (Total) (V) (max) | 5.5 |
# Comparators | 2 |
Input Range | Rail to Railto Neg. Rail |
ICC per Comp. (µA) (max) | 80 |
Logic Out | Push-Pull |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOIC (N)/8SOT23/8UMAX/8 |
BudgetaryPrice (See Notes) | 1.51 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | High Speed |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 120ns |
Supply Voltage Range | 2.5V to 5.5V ± 1.25V to ± 2.75V |
Comparator Case Style | µMAX |
No. of Pins | 8Pins |
IC Output Type | Push Pull |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
High-Speed, Micropower, Low-Vo | Analog Devices |
COMPARATOR, R TO R, DUAL, 120NS, UMAX | Farnell |
MAX991EUA+,Analog Comparators | RS |
Comparator, R To R, Dual, 120Ns, Umax | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX991EUA+ ?
Additional datasheets, footprints and schematics for MAX991EUA+ are listed on our Part Details page. You can also find images and similar parts to MAX991EUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX991EUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX991EUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX991EUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX991EUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX991EUA+ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, element14, Farnell and RS have stock available or on a lead time for MAX991EUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX991EUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX991EUA+ ?
You can fill out our help required form which you can use to request a quote for MAX991EUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.