Status: | Active |
---|---|
Series: | MAX9914 |
RoHS: | Unknown |
High 1MHz GBW |
Ultra-Low 20µA Supply Current |
Single 1.8V to 5.5V Supply Voltage Range |
Ultra-Low 1pA Input Bias Current |
Rail-to-Rail Input and Output Voltage Ranges |
Low ±200µV Input Offset Voltage |
Low 0.001µA Shutdown Current |
High-Impedance Output During Shutdown (MAX9915/MAX9917) |
Unity-Gain Stable |
Available in Tiny SC70, SOT23, and µMAX Packages |
Unity Gain BW (MHz) (typ) | 1 |
---|---|
Input IBIAS (nA) (max) | 0.01 |
VOS (µV) (max) | 1000 |
VSUPPLY (Total) (V) (min) | 1.8 |
VSUPPLY (Total) (V) (max) | 5.5 |
# Amplifiers | 1 |
Rail to Rail | Input/Output |
Package/Pins | SC70/5 |
BudgetaryPrice (See Notes) | 0.55 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | 1.8V to 5.5V |
Amplifier Case Style | SC-70 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Amplifer Supply Voltage | 1.8V to 5.5V |
Amplifier Type | Rail - Rail |
Base Number | 9914 |
Input Offset Voltage Max | 1mV |
Op Amp Type | CMOS |
Operating Temperature Range | -40°C to +85°C |
Settling Time | 3.5µs |
Supply Current | 20µA |
Supply Current Max | 25µA |
Supply Voltage + Nom | 6V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 1.8V |
Opamp, 1Mhz, -40 To 85Degc | Newark Electronics |
IC, OP AMP, R/R, 1MHZ, 20UA, 5SC70 | element14 |
Where can I find additional details, specifications and documents for a MAX9914EXK+T ?
Additional datasheets, footprints and schematics for MAX9914EXK+T are listed on our Part Details page. You can also find images and similar parts to MAX9914EXK+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9914EXK+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9914EXK+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9914EXK+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9914EXK+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9914EXK+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for MAX9914EXK+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9914EXK+T often in real-time on the comparison pages.
What if I can't find stock of MAX9914EXK+T ?
You can fill out our help required form which you can use to request a quote for MAX9914EXK+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.