MAX986EUK+T by Analog Devices

Micropower, Low-Voltage, UCSP/SC70, Rail-to-Rail I/O Comparators


The MAX985/MAX986/MAX989/MAX990/MAX993/MAX994 single/dual/quad micropower comparators feature low-voltage operation and rail-to-rail inputs and outputs. Their operating voltages range from 2.5V to 5.5V, making them ideal for both 3V and 5V systems. These comparators also operate with ±1.25V to ±2.75V dual supplies. They consume only 11µA of supply current while achieving a 300ns propagation delay. Input bias current is typically 1.0pA, and input offset voltage is typically 0.5mV. Internal hysteresis ensures clean output switching, even with slow-moving input signals. The output stage's unique design limits supply-current surges while switching, virtually eliminating the supply glitches typical of many other comparators. The MAX985/MAX989/MAX993 have a push-pull output stage that sinks as well as sources current. Large internal output drivers allow rail-to-rail output swing with loads up to 8mA. The MAX986/MAX990/MAX994 have an open-drain output stage that can be pulled beyond VCC to 6V (max) above VEE. These open-drain versions are ideal for level translators and bipolar to single-ended converters. The single MAX985 is available in a chip-scale package (UCSP™), significantly reducing the required PC board area. The single MAX985/MAX986 are available in 5-pin SC70 packages and the dual MAX989/MAX990 are available in 8-pin SOT23 packages.

Where to Buy

Prices starting from US$1.88

Distributor Stock
Logo for Farnell
Farnell
from US$1.88
2,139
in stock
Buy Now
Logo for element14
element14
from US$3.52
2,309
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.32
2,139
in stock
Buy Now

Features

11µA Quiescent Supply Current
2.5V to 5.5V Single-Supply Operation
Common-Mode Input Voltage Range Extends 250mV Beyond the Rails
300ns Propagation Delay
Push-Pull Output Stage Sinks and Sources 8mA Current (MAX985/MAX989/MAX993)
Open-Drain Output Voltage Extends Beyond VCC (MAX986/MAX990/MAX994)
Unique Output Stage Reduces Output Switching Current, Minimizing Overall Power Consumption
80µA Supply Current at 1MHz Switching Frequency
No Phase Reversal for Overdriven Inputs
Available in Space-Saving Packages: UCSP (MAX985) SOT23 (MAX985/MAX986/MAX989/MAX990) µMAX® (MAX989/MAX990)
UCSP (MAX985)
SOT23 (MAX985/MAX986/MAX989/MAX990)
µMAX® (MAX989/MAX990)

Specifications

tPD (ns) (typ) 300
VOS (mV) (max) 5
VSUPPLY (Total) (V) (min) 2.5
VSUPPLY (Total) (V) (max) 5.5
# Comparators 1
Input Range Rail to Railto Neg. Rail
ICC per Comp. (µA) (max) 20
Logic Out Open Drain
Oper. Temp. (°C) -40 to +85
Package/Pins SC70/5SOT23/5
BudgetaryPrice (See Notes) 1.02


MAX986EUK+T Amplifiers & Comparators by Analog Devices

COMPARATOR R TO R SINGLE 300NS SOT23

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Comparator Type Micropower
No. of Comparators 1 Comparator, 1
Response Time 300ns
Supply Voltage Range 2.5V to 5.5V ± 1.25V to ± 2.75V
Comparator Case Style SOT-23
No. of Pins 5Pins
IC Output Type Open Drain
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

COMPARATOR, R TO R, SINGLE, 300NS, SOT23 | element14
Comparator, R To R, Single, 300Ns, Sot23 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX986EUK+T ?

Additional datasheets, footprints and schematics for MAX986EUK+T are listed on our Part Details page. You can also find images and similar parts to MAX986EUK+T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX986EUK+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX986EUK+T price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX986EUK+T you can contact the distributor directly for product support, shipping queries etc.

Is the MAX986EUK+T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX986EUK+T have stock available?

Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MAX986EUK+T .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX986EUK+T often in real-time on the comparison pages.

What if I can't find stock of MAX986EUK+T ?

You can fill out our help required form which you can use to request a quote for MAX986EUK+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay