Status: | Active |
---|---|
Series: | MAX9867EVKIT |
RoHS: | Unknown |
USB-PC Connection (Cable Included) |
USB Powered (External Power Supply Not Required) |
On-Board 12.288MHz and 13MHz Clock Oscillators |
On-Board Digital Audio Interface Transceiver |
On-Board Fiber Optic Transmitter and Receiver Modules |
Isolation Header for Direct Communication with the MAX9867 I2C and Digital Audio Interfaces |
Proven PCB Layout |
Windows 2000-, Windows XP-, and Windows Vista (32-Bit)-Compatible Software |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX9867 |
Kit Application Type | Audio |
Application Sub Type | Stereo Audio CODEC |
Kit Contents | Evaluation Kit MAX9867 USB A-to-mini-B Cable |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Eval Kit MAX9867 (Low-Power, S | Analog Devices |
Eval Board, Stereo Audio Codec | Newark Electronics |
EVAL BOARD, STEREO AUDIO CODEC | element14 |
Where can I find additional details, specifications and documents for a MAX9867EVKIT+ ?
Additional datasheets, footprints and schematics for MAX9867EVKIT+ are listed on our Part Details page. You can also find images and similar parts to MAX9867EVKIT+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9867EVKIT+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9867EVKIT+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9867EVKIT+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9867EVKIT+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9867EVKIT+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX9867EVKIT+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9867EVKIT+ often in real-time on the comparison pages.
What if I can't find stock of MAX9867EVKIT+ ?
You can fill out our help required form which you can use to request a quote for MAX9867EVKIT+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.