Status: | Active |
---|---|
Series: | MAX9867 |
RoHS: | Unknown |
1.8V Single-Supply Operation |
6.7mW Playback Power Consumption |
90dB Stereo DAC, 8kHz ≤ fS ≤ 48kHz |
85dB Stereo ADC, 8kHz ≤ fS ≤ 48kHz |
Battery-Measurement Auxiliary ADC |
Support for Any Master Clock Between 10MHz to 60MHz |
Stereo Digital Microphone Input Support |
Stereo Analog Differential Microphone Inputs |
Stereo Headphone Amplifiers: Differential, Single-Ended, or Capacitorless |
Stereo Line Inputs |
Voiceband Filter with a Stopband Attenuation Greater than 70dB |
1.65V to 3.6V Digital Interface Supply Voltage |
I²S/TDM-Compatible Digital Audio Bus |
30-Bump, 2.2mm x 2.7mm 0.4mm-Pitch WLP |
Functions | Audio CODEC |
---|---|
VSUPPLY (V) (min) | 1.65 |
VSUPPLY (V) (max) | 1.95 |
IQ (mA) | 4.68 (Playback) |
# ADCs | 2 |
# DACs | 2 |
SNR (dB) (ADC) | 85 |
Bit Depth (ADC) | 18 |
Sample Rate (kHz) (ADC) | 8 to 48 |
SNR (dB) (DAC) | 90 |
Bit Depth (DAC) | 18 |
Sample Rate (kHz) (DAC) | 8 to 48 |
Pitch (mm) | 0.40.5 |
Interface | Audio - I2SSerial - I2C |
Package/Pins | TQFN/32TQFN-CU/32WLP/30 |
BudgetaryPrice (See Notes) | 1.17 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Audio CODEC Type | Stereo |
---|---|
No. of ADCs | 2 |
No. of DACs | 2 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Sampling Rate | 48kSPS |
Audio IC Case Style | TQFN |
No. of Pins | 32Pins |
No. of Input Channels | 4Channels |
No. of Output Channels | 2Channels |
ADC / DAC Resolution | 18bit |
ADCs / DACs Signal to Noise Ratio | 85dB |
IC Interface Type | I2C I2S |
Supply Voltage Range | 1.65V to 1.95V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Power, Stereo Audio Codec | Analog Devices |
Audio Codec, 48Ksps, I2C/I2S, Tqfn-32 | Newark Electronics |
AUDIO CODEC, 48KSPS, I2C/I2S, TQFN-32 | element14 |
Where can I find additional details, specifications and documents for a MAX9867ETJ+ ?
Additional datasheets, footprints and schematics for MAX9867ETJ+ are listed on our Part Details page. You can also find images and similar parts to MAX9867ETJ+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9867ETJ+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9867ETJ+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9867ETJ+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9867ETJ+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9867ETJ+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for MAX9867ETJ+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9867ETJ+ often in real-time on the comparison pages.
What if I can't find stock of MAX9867ETJ+ ?
You can fill out our help required form which you can use to request a quote for MAX9867ETJ+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.