Status: | Active |
---|---|
Series: | MAX9860 |
RoHS: | Unknown |
1.8V Single-Supply Operation |
Digital Highpass Elliptical Filters with Notch for 217Hz (GSM) |
Mono 30mW BTL Headphone Amplifier |
Dual Low-Noise Microphone Inputs |
Automatic Microphone Gain Control and Noise Gate |
90dB DAC DR (fS = 48kHz) |
81dB ADC DR (fS = 48kHz) |
Supports Master Clock Frequencies from 10MHz to 60MHz |
Supports Sample Rates from 8kHz to 48kHz |
Flexible Digital Audio Interface |
Clickless/Popless Operation |
2-Wire, I²C-Compatible Control Interface |
Available in 24-Pin, Thin QFN, 4mm x 4mm x 0.8mm Package |
Functions | Audio CODEC |
---|---|
VSUPPLY (V) (min) | 1.7 (Analog)1.7 (Digital) |
VSUPPLY (V) (max) | 1.9 |
IQ (mA) | 2.51 (Playback) |
# ADCs | 2 |
# DACs | 1 |
SNR (dB) (ADC) | 83 |
Bit Depth (ADC) | 16 |
Sample Rate (kHz) (ADC) | 8 to 48 |
SNR (dB) (DAC) | 90 |
Bit Depth (DAC) | 16 |
Sample Rate (kHz) (DAC) | 8 to 48 |
Pitch (mm) | 0.5 |
Interface | Audio - I2SSerial - I2C |
Package/Pins | TQFN/24 |
BudgetaryPrice (See Notes) | 1.17 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Audio CODEC Type | Mono |
---|---|
No. of ADCs | 2 |
No. of DACs | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Sampling Rate | 48kSPS |
Audio IC Case Style | TQFN |
No. of Pins | 24Pins |
No. of Input Channels | 3Channels |
No. of Output Channels | 1Channels |
ADC / DAC Resolution | 16bit |
ADCs / DACs Signal to Noise Ratio | 83dB |
IC Interface Type | I2C I2S |
Supply Voltage Range | 1.7V to 3.6V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Audio Codec, 48Ksps, I2C/I2S, Tqfn-24 | Newark Electronics |
AUDIO CODEC, 48KSPS, I2C/I2S, TQFN-24 | element14 |
MAX9860ETG+T,Interface - CODECs | RS |
16-Bit Mono Audio Voice Codec | Analog Devices |
Where can I find additional details, specifications and documents for a MAX9860ETG+T ?
Additional datasheets, footprints and schematics for MAX9860ETG+T are listed on our Part Details page. You can also find images and similar parts to MAX9860ETG+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9860ETG+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9860ETG+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9860ETG+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9860ETG+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9860ETG+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Analog Devices have stock available or on a lead time for MAX9860ETG+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9860ETG+T often in real-time on the comparison pages.
What if I can't find stock of MAX9860ETG+T ?
You can fill out our help required form which you can use to request a quote for MAX9860ETG+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.