Status: | Production |
---|---|
Series: | MAX9850 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | - |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 1.8V to 3.6V |
ADC / DAC Case Style | TQFN |
No. of Pins | 28Pins |
Data Interface | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Stereo Audio DAC with DirectDr | Analog Devices |
Dac, Tqfn-28 | Newark Electronics |
DAC, TQFN-28 | element14 |
Where can I find additional details, specifications and documents for a MAX9850ETI+T?
Additional datasheets, footprints and schematics for MAX9850ETI+T are listed on our Part Details page. You can also find images and similar parts to MAX9850ETI+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9850ETI+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9850ETI+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX9850ETI+T fall under?
The MAX9850ETI+T is listed under Obsolete.
Can I view similar or alternative parts?
You can view similar parts to MAX9850ETI+T when available in the Obsolete range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9850ETI+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9850ETI+T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX9850ETI+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX9850ETI+T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9850ETI+T often in real-time on the comparison pages.
What if I can't find stock of MAX9850ETI+T?
You can fill out our help required form which you can use to request a quote for MAX9850ETI+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.