Status: | Active |
---|---|
Series: | MAX98400AEVKIT |
RoHS: | Unknown |
8V to 28V Single DC Power-Supply Operation |
Fully Differential Inputs and Outputs |
Drives 2x20W into 8Ω Speakers in Stereo Mode |
Drives 1x40W into 4Ω Speaker in Mono Mode |
Limiter Control |
Thermal Foldback |
Shutdown Control |
Evaluates the MAX98400A in a 36-Pin TQFN Package with an Exposed Pad |
U1 Configured for Filterless Output |
U2 Configured for Filtered Output |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX98400A |
Kit Application Type | Audio |
Application Sub Type | Audio Power Amplifier - Class D |
Kit Contents | Evaluation Kit MAX98400A Convenient Audio I/O Connectors |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Eval Kit MAX98400A (Stereo, Hi | Analog Devices |
Eval Brd, Class D Audio Power Amplifier | Newark Electronics |
EVAL BRD, CLASS D AUDIO POWER AMPLIFIER | element14 |
Where can I find additional details, specifications and documents for a MAX98400AEVKIT+ ?
Additional datasheets, footprints and schematics for MAX98400AEVKIT+ are listed on our Part Details page. You can also find images and similar parts to MAX98400AEVKIT+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX98400AEVKIT+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX98400AEVKIT+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX98400AEVKIT+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX98400AEVKIT+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX98400AEVKIT+ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX98400AEVKIT+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX98400AEVKIT+ often in real-time on the comparison pages.
What if I can't find stock of MAX98400AEVKIT+ ?
You can fill out our help required form which you can use to request a quote for MAX98400AEVKIT+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.