Status: | Active |
---|---|
Series: | MAX98400A |
RoHS: | Unknown |
Prices starting from US$2.03
Wide 8V to 28V Supply Voltage Range |
Single Supply Operation |
Low EMI: Active Emissions Limiting |
Clipping Limiter |
Low Quiescent Current |
Thermal Foldback |
Thermal and Overcurrent Protection |
# Channels | 2 |
---|---|
Class | D |
Spkr. Amp. VCC (V) (min) | 8 |
Spkr. Amp. VCC (V) (max) | 28 |
Spkr. Amp. ICC (mA) (typ) | 10 |
POUT into 4Ω @ 1% THD+N (W) (min) | 13 |
POUT into 4Ω @ 10% THD+N (W) (min) | 17 |
POUT into 8Ω @ 1% THD+N (W) (min) | 16 |
Spkr. Amp. Half Pwr. THD+N (%) | 0.03 |
SNR (dB) (A- Weighted) | 107 |
PSRR (dB) (min) | 67 |
Package/Pins | TQFN/36 |
BudgetaryPrice (See Notes) | 1.72 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | D |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | 44W |
Supply Voltage Range | 8V to 28V |
Amplifier Case Style | TQFN |
No. of Pins | 36Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Stereo, High-Power, Class D Am | Analog Devices |
Audio Amp, Class D, 44W, Tqfn-36 | Newark Electronics |
AUDIO AMP, CLASS D, 44W, TQFN-36 | element14 |
Amp Audio stereo D 8÷28V -40÷85°C | Micros |
Where can I find additional details, specifications and documents for a MAX98400AETX+ ?
Additional datasheets, footprints and schematics for MAX98400AETX+ are listed on our Part Details page. You can also find images and similar parts to MAX98400AETX+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX98400AETX+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX98400AETX+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX98400AETX+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX98400AETX+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX98400AETX+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MAX98400AETX+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX98400AETX+ often in real-time on the comparison pages.
What if I can't find stock of MAX98400AETX+ ?
You can fill out our help required form which you can use to request a quote for MAX98400AETX+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.