Status: | Last Time Buy |
---|---|
Series: | MAX98372 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | MAX98372 Series |
RoHS: | Unknown |
Amplifier Class | D |
---|---|
No. of Channels | 1 Channel |
Output Power | 19W |
Supply Voltage Range | 5.5V to 18V |
Amplifier Case Style | WLP |
No. of Pins | 30Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | MAX98372 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
Amplifier, Class-D, 1-Ch, 19W, Wlp-30 | Newark Electronics |
AMPLIFIER, CLASS-D, 1-CH, 19W, WLP-30 | Farnell |
Where can I find additional details, specifications and documents for a MAX98372EWV+?
Additional datasheets, footprints and schematics for MAX98372EWV+ are listed on our Part Details page. You can also find images and similar parts to MAX98372EWV+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX98372EWV+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX98372EWV+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX98372EWV+ fall under?
The MAX98372EWV+ is listed under Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to MAX98372EWV+ when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX98372EWV+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX98372EWV+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX98372EWV+ have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for MAX98372EWV+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX98372EWV+ often in real-time on the comparison pages.
What if I can't find stock of MAX98372EWV+?
You can fill out our help required form which you can use to request a quote for MAX98372EWV+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.