MAX98371EWV+ Amplifiers & Comparators by Analog Devices

AMPLIFIER CLASS-D 1-CH 19W WLP-30

Status: Unknown
Series: MAX98371 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.58

Distributor Stock
Logo for Farnell
Farnell
from US$1.58
1,179
in stock
Buy Now

Specifications

Amplifier Class D
No. of Channels 1 Channel
Output Power 19W
Supply Voltage Range 5.5V to 18V
Amplifier Case Style WLP
No. of Pins 30Pins
Load Impedance 8ohm
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range MAX98371 Series
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited

Alternative Descriptions

AMPLIFIER, CLASS-D, 1-CH, 19W, WLP-30 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX98371EWV+?

Additional datasheets, footprints and schematics for MAX98371EWV+ are listed on our Part Details page. You can also find images and similar parts to MAX98371EWV+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX98371EWV+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX98371EWV+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAX98371EWV+ fall under?

The MAX98371EWV+ is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to MAX98371EWV+ when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX98371EWV+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX98371EWV+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX98371EWV+ have stock available?

Authorised distributors including Farnell have stock available or on a lead time for MAX98371EWV+.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX98371EWV+ often in real-time on the comparison pages.

What if I can't find stock of MAX98371EWV+?

You can fill out our help required form which you can use to request a quote for MAX98371EWV+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay