Status: | Active |
---|---|
Series: | MAX98306 |
RoHS: | Unknown |
Output Power 3.7W at 3Ω, 10% THD, 1.7W at 8Ω, 10% THD, with 5V Supply |
Passes EMI Limit Unfiltered with Up to 12in of Speaker Cable |
High 83dB PSRR at 217Hz |
Spread-Spectrum Modulation and Active Emissions Limiting |
Five Pin-Selectable Gains |
Excellent Click-and-Pop Suppression |
Thermal and Overcurrent Protection |
Low-Current Shutdown Mode |
Space-Saving, 3mm x 3mm x 0.75mm, 14-Pin TDFN |
# Channels | 2 |
---|---|
Class | D |
Spkr. Amp. VCC (V) (min) | 2.6 |
Spkr. Amp. VCC (V) (max) | 5.5 |
Spkr. Amp. ICC (mA) (typ) | 2 |
POUT into 4Ω @ 1% THD+N (W) (min) | 2.4 |
POUT into 4Ω @ 10% THD+N (W) (min) | 3 |
POUT into 8Ω @ 1% THD+N (W) (min) | 1.4 |
POUT into 8Ω @ 10% THD+N (W) (min) | 1.7 |
Spkr. Amp. Half Pwr. THD+N (%) | 0.04 |
SNR (dB) (A- Weighted) | 99 |
PSRR (dB) (min) | 95 |
Package/Pins | TDFN/14 |
BudgetaryPrice (See Notes) | 0.84 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | D |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | 3.7W |
Supply Voltage Range | 2.6V to 5.5V |
Amplifier Case Style | TDFN |
No. of Pins | 14Pins |
Load Impedance | 3ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Stereo 3.7W Class D Amplifier | Analog Devices |
Audio Amp, Class D, 3.7W, Tqfn-14 | Newark Electronics |
AUDIO AMP, CLASS D, 3.7W, TQFN-14 | element14 |
Where can I find additional details, specifications and documents for a MAX98306ETD+T ?
Additional datasheets, footprints and schematics for MAX98306ETD+T are listed on our Part Details page. You can also find images and similar parts to MAX98306ETD+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX98306ETD+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX98306ETD+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX98306ETD+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX98306ETD+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX98306ETD+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX98306ETD+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX98306ETD+T often in real-time on the comparison pages.
What if I can't find stock of MAX98306ETD+T ?
You can fill out our help required form which you can use to request a quote for MAX98306ETD+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.