Status: | Active |
---|---|
Series: | MAX98300 |
RoHS: | Unknown |
Industry-Leading Quiescent Current: 0.78mA at 3.7V, 1.1mA at 5V |
Spread Spectrum and Active Emissions Limiting |
Five Selectable Gains |
Click-and-Pop Suppression |
Thermal and Overcurrent Protection |
Low-Current Shutdown Mode |
Space-Saving Packages 2mm x 2mm x 0.8mm, 8-Pin TDFN-EP 1.2mm x 1.2mm, 9-Bump WLP (0.4mm Pitch) |
2mm x 2mm x 0.8mm, 8-Pin TDFN-EP |
1.2mm x 1.2mm, 9-Bump WLP (0.4mm Pitch) |
# Channels | 1 |
---|---|
Class | D |
Spkr. Amp. VCC (V) (min) | 2.6 |
Spkr. Amp. VCC (V) (max) | 5.5 |
Spkr. Amp. ICC (mA) (typ) | 1.1 |
POUT into 4Ω @ 1% THD+N (W) (min) | 2.1 |
POUT into 4Ω @ 10% THD+N (W) (min) | 2.6 |
POUT into 8Ω @ 1% THD+N (W) (min) | 1.35 |
POUT into 8Ω @ 10% THD+N (W) (min) | 1.65 |
Spkr. Amp. Half Pwr. THD+N (%) | 0.04 |
PSRR (dB) (min) | 67 |
Package/Pins | TDFN/8WLP/9 |
BudgetaryPrice (See Notes) | 0.55 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | D |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 2.6W |
Supply Voltage Range | 2.6V to 5.5V |
Amplifier Case Style | TDFN |
No. of Pins | 8Pins |
Load Impedance | 4ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Audio Amp, Class D, 2.6W, Tqfn-8 | Newark Electronics |
AUDIO AMP, CLASS D, 2.6W, TQFN-8 | element14 |
Mono 2W Class D Amplifier | Analog Devices |
Where can I find additional details, specifications and documents for a MAX98300ETA+T ?
Additional datasheets, footprints and schematics for MAX98300ETA+T are listed on our Part Details page. You can also find images and similar parts to MAX98300ETA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX98300ETA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX98300ETA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX98300ETA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX98300ETA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX98300ETA+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and CoreStaff have stock available or on a lead time for MAX98300ETA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX98300ETA+T often in real-time on the comparison pages.
What if I can't find stock of MAX98300ETA+T ?
You can fill out our help required form which you can use to request a quote for MAX98300ETA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.