Status: | Active |
---|---|
Series: | MAX9820 |
RoHS: | Unknown |
Clickless/Popless Operation |
High RF Noise Rejection |
Windows Vista Premium Mobile Compliant |
2.7V to 5.5V Single-Supply Operation |
95mW Output Power (32Ω, VDD = 5V) |
Low-Current Shutdown Mode, < 1µA |
Low 3mA (VDD = 3.3V) Quiescent Current |
Space-Saving, 3mm x 3mm, 10-Pin TDFN Package |
Headphone Amplifier VCC (V) (min) | 2.7 |
---|---|
Headphone Amplifier VCC (V) (max) | 5.5 |
Headphone Amplifier ICC (mA) (typ) | 3 |
Hdph. Amp. POUT into 32Ω (mW) (@ 1% THD+N) | 95 |
Headphone Amplifier Half-Power THD+N (%) | 0.005 |
PSRR (dB) (min) | 105 |
Headphone Amplifier External Gain | Yes |
Package/Pins | TDFN/10 |
BudgetaryPrice (See Notes) | 0.57 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | - |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | 95mW |
Supply Voltage Range | 2.7V to 5.5V |
Amplifier Case Style | TDFN |
No. of Pins | 10Pins |
Load Impedance | 32ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
DirectDrive Headphone Amplifie | Analog Devices |
Audio Amp, 95Mww, Tqfn-10 | Newark Electronics |
AUDIO AMP, 95MWW, TQFN-10 | element14 |
Where can I find additional details, specifications and documents for a MAX9820ETB+T ?
Additional datasheets, footprints and schematics for MAX9820ETB+T are listed on our Part Details page. You can also find images and similar parts to MAX9820ETB+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9820ETB+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9820ETB+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9820ETB+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9820ETB+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9820ETB+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX9820ETB+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9820ETB+T often in real-time on the comparison pages.
What if I can't find stock of MAX9820ETB+T ?
You can fill out our help required form which you can use to request a quote for MAX9820ETB+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.