Status: | Active |
---|---|
Series: | MAX9814 |
RoHS: | Unknown |
Automatic Gain Control (AGC) |
Three Gain Settings (40dB, 50dB, 60dB) |
Programmable Attack Time |
Programmable Attack and Release Ratio |
2.7V to 5.5V Supply Voltage Range |
Low Input-Referred Noise Density of 30nV/ |
Low THD: 0.04% (typ) |
Low-Power Shutdown Mode |
Internal Low-Noise Microphone Bias, 2V |
Available in the Space-Saving, 14-Pin TDFN (3mm × 3mm) Package |
-40°C to +85°C Extended Temperature Range |
# Channels | 1 |
---|---|
VSUPPLY (V) (min) | 2.7 |
VSUPPLY (V) (max) | 5.5 |
IQ (mA) (typ) | 3.1 |
THD+N (%) | 0.04 |
en (nV/√Hz) | 30 |
PSRR (dB) (min) | 55 |
Input Type | Single Ended |
Package/Pins | TDFN/14 |
BudgetaryPrice (See Notes) | 0.77 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | - |
---|---|
Peak Output Current | - |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Driver Case Style | - |
No. of Pins | 14Pins |
Input Delay | - |
Output Delay | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Amplifer Supply Voltage | 2.7V to 5.5V |
Amplifier Case Style | TDFN |
Amplifier Class | AB |
Base Number | 9814 |
Load Impedance | 50ohm |
Load Impedance Min | 500ohm |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +85°C |
Output Power (Pout) | -000mW |
Supply Voltage Range | 2.7V to 5.5V |
THD + N | 0.04% @ 10kohm VDD=3.3V |
Termination Type | Surface Mount Device |
Audio Amplifier, 2.7V To 5.5, Tdfn-Ep | Newark Electronics |
AUDIO AMPLIFIER, 2.7V TO 5.5, TDFN-EP | element14 |
Microphone Amplifier with AGC | Analog Devices |
Where can I find additional details, specifications and documents for a MAX9814ETD+T ?
Additional datasheets, footprints and schematics for MAX9814ETD+T are listed on our Part Details page. You can also find images and similar parts to MAX9814ETD+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9814ETD+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9814ETD+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9814ETD+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9814ETD+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9814ETD+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX9814ETD+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9814ETD+T often in real-time on the comparison pages.
What if I can't find stock of MAX9814ETD+T ?
You can fill out our help required form which you can use to request a quote for MAX9814ETD+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.