Status: | Active |
---|---|
Series: | MAX9788EVKIT |
RoHS: | Unknown |
5V Single-Supply Operation |
Fully Differential Output |
Delivers Greater than 14VP-P into a Ceramic Speaker |
Evaluates the MAX9788 in a 20-Bump UCSP (2mm x 2.5mm) Package |
The MAX9788 IC Also Available in 28-Pin (4mm x 4mm) TQFN Package |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX9788 |
Kit Application Type | Audio |
Application Sub Type | Audio Power Amplifier - Class G |
Kit Contents | Evaluation Kit MAX9788 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Eval Kit MAX9788 (14VP-P, Clas | Analog Devices |
Eval Brd, Class G Audio Power Amplifier | Newark Electronics |
EVAL BRD, CLASS G AUDIO POWER AMPLIFIER | element14 |
Where can I find additional details, specifications and documents for a MAX9788EVKIT+ ?
Additional datasheets, footprints and schematics for MAX9788EVKIT+ are listed on our Part Details page. You can also find images and similar parts to MAX9788EVKIT+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9788EVKIT+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9788EVKIT+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9788EVKIT+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9788EVKIT+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9788EVKIT+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX9788EVKIT+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9788EVKIT+ often in real-time on the comparison pages.
What if I can't find stock of MAX9788EVKIT+ ?
You can fill out our help required form which you can use to request a quote for MAX9788EVKIT+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.