Status: | Active |
---|---|
Series: | MAX976 |
RoHS: | Unknown |
Single-Supply Operation Down to 2.7V |
20ns Propagation Delay |
225µA Supply Current |
1nA Shutdown Supply Current |
Rail-to-Rail Outputs |
Ground-Sensing Inputs |
Internal Hysteresis Ensures Clean Switching |
Available in Space-Saving Packages SOT23 (MAX998) µMAX (MAX976) QSOP (MAX978) |
SOT23 (MAX998) |
µMAX (MAX976) |
QSOP (MAX978) |
tPD (ns) (typ) | 20 |
---|---|
VOS (mV) (max) | 2 |
VSUPPLY (Total) (V) (min) | 2.7 |
VSUPPLY (Total) (V) (max) | 5.5 |
# Comparators | 2 |
Input Range | to Neg. Rail |
ICC per Comp. (µA) (max) | 650 |
Logic Out | Push-Pull |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 3.31 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | High Speed |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 20ns |
Supply Voltage Range | 2.7V to 5.5V |
Comparator Case Style | µMAX |
No. of Pins | 8Pins |
IC Output Type | Push Pull |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Single/Dual/Quad, SOT23, Singl | Analog Devices |
Single/Dual/Quad H-Speed Comparator | RS |
COMPARATOR, R TO R, DUAL, 20NS, UMAX | Farnell |
Where can I find additional details, specifications and documents for a MAX976EUA+ ?
Additional datasheets, footprints and schematics for MAX976EUA+ are listed on our Part Details page. You can also find images and similar parts to MAX976EUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX976EUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX976EUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX976EUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX976EUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX976EUA+ have stock available?
Authorised distributors including Analog Devices, RS, element14 and Farnell have stock available or on a lead time for MAX976EUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX976EUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX976EUA+ ?
You can fill out our help required form which you can use to request a quote for MAX976EUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.