Status: | Active |
---|---|
Series: | MAX9768 |
RoHS: | Unknown |
10W Output (8Ω, PVDD = 14V, THD+N = 10%) |
Spread-Spectrum Modulation |
Meets EN55022B EMC with Ferrite Bead Filters |
Amplifier Operation from 4.5V to 14V Supply |
64-Step Integrated Volume Control (I²C or Analog) |
Low 0.08% THD+N (RL = 8Ω, POUT = 6W) |
High 77dB PSRR |
Two tON Times Offered MAX9768—220ms MAX9768B—15ms |
MAX9768—220ms |
MAX9768B—15ms |
Low-Power Shutdown Mode (0.5µA) |
Short-Circuit and Thermal-Overload Protection |
# Channels | 1 |
---|---|
Class | D |
Spkr. Amp. VCC (V) (min) | 4.5 |
Spkr. Amp. VCC (V) (max) | 14 |
Spkr. Amp. ICC (mA) (typ) | 11 |
POUT into 8Ω @ 1% THD+N (W) (min) | 8 |
POUT into 8Ω @ 10% THD+N (W) (min) | 10 |
Spkr. Amp. Half Pwr. THD+N (%) | 0.09 |
SNR (dB) (A- Weighted) | 97 |
PSRR (dB) (min) | 84 |
Package/Pins | TQFN/24 |
BudgetaryPrice (See Notes) | 1.34 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | D |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 10W |
Supply Voltage Range | 4.5V to 14V |
Amplifier Case Style | TQFN |
No. of Pins | 24Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Audio Amp, Class D, 10W, Tqfn-24 | Newark Electronics |
AUDIO AMP, CLASS D, 10W, TQFN-24 | element14 |
10W Mono Class D Speaker Ampli | Analog Devices |
Where can I find additional details, specifications and documents for a MAX9768BETG+T ?
Additional datasheets, footprints and schematics for MAX9768BETG+T are listed on our Part Details page. You can also find images and similar parts to MAX9768BETG+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9768BETG+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9768BETG+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9768BETG+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9768BETG+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9768BETG+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX9768BETG+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9768BETG+T often in real-time on the comparison pages.
What if I can't find stock of MAX9768BETG+T ?
You can fill out our help required form which you can use to request a quote for MAX9768BETG+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.