Status: | Active |
---|---|
Series: | MAX975 |
RoHS: | Unknown |
Three Operating Modes: High Speed High Speed with Auto-Standby Low Power |
High Speed |
High Speed with Auto-Standby |
Low Power |
28ns Propagation Delay (high-speed mode) |
5µA Max Supply Current in Low-Power/Auto-Standby Modes |
+3V/+5V Single-Supply Operation |
Rail-to-Rail Outputs |
Ground-Sensing Input |
Internal Hysteresis (high-speed mode) |
Adjustable Timeout Period |
µMAX Package (MAX975) QSOP-16 Package (MAX977) |
tPD (ns) | 28 (high speed)480 (low speed) |
---|---|
ICC (µA) (max) | 500/5 |
VOS (mV) (typ) | 0.2 |
VOS (mV) (max) | 2 |
Logic Out | TTL/CMOS |
Latched Outputs | No |
Complementary Outputs | No |
VSUPPLY (V) | 2.7 to 5.25 |
# Comparators | 1 |
VIN (V) | VEE-0.20 to VCC-1.5 |
Package/Pins | SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 2.3 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | High Speed |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 28ns |
Supply Voltage Range | 2.7V to 5.25V |
Comparator Case Style | µMAX |
No. of Pins | 8Pins |
IC Output Type | Rail to Rail |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MAX975EUA+,Analog Comparators | RS |
Single/Dual, +3V/+5V Dual-Spee | Analog Devices |
Comparator, Single, 28Ns, Umax-8 | Newark Electronics |
COMPARATOR, SINGLE, 28NS, UMAX-8 | element14 |
Where can I find additional details, specifications and documents for a MAX975EUA+ ?
Additional datasheets, footprints and schematics for MAX975EUA+ are listed on our Part Details page. You can also find images and similar parts to MAX975EUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX975EUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX975EUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX975EUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX975EUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX975EUA+ have stock available?
Authorised distributors including RS, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX975EUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX975EUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX975EUA+ ?
You can fill out our help required form which you can use to request a quote for MAX975EUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.