Status: | Active |
---|---|
Series: | MAX9744 |
RoHS: | Unknown |
Wide 4.5V to 14V Power-Supply Voltage Range |
Filterless Spread-Spectrum Modulation Lowers Radiated RF Emissions from Speaker Cables |
20W Stereo Output (4Ω, VDD = 12V, THD+N = 10%) |
Integrated Volume Control (I²C or Analog) |
Low 0.04% THD+N |
High 75dB PSRR |
High 93% Efficiency |
Integrated Click-and-Pop Suppression |
Low-Power Shutdown Mode |
Short-Circuit and Thermal-Overload Protection |
Available in a 44-Pin Thin QFN-EP (7mm x 7mm x 0.8mm) |
# Channels | 2 |
---|---|
Class | D |
Spkr. Amp. VCC (V) (min) | 4.5 |
Spkr. Amp. VCC (V) (max) | 14 |
POUT into 4Ω @ 10% THD+N (W) (min) | 20 |
Spkr. Amp. Half Pwr. THD+N (%) | 0.04 |
SNR (dB) (A- Weighted) | 95 |
PSRR (dB) (min) | 75 |
Package/Pins | TQFN/44 |
BudgetaryPrice (See Notes) | 2.86 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | - |
---|---|
Sensing Accuracy Range | - |
Sensing Temperature Min | - |
Sensing Temperature Max | - |
Sensor Case Style | - |
No. of Pins | 44Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Product Range | - |
MSL | MSL 1 - Unlimited |
Amplifer Supply Voltage | 4.5V to 14V |
Amplifier Case Style | TQFN |
Amplifier Class | D |
Audio Power Amplifier Type | Class D |
Base Number | 9744 |
Load Impedance | 4ohm |
No. of Channels | 2Channels |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Power | 20W |
Output Power (Pout) | 20W |
Supply Voltage Range | 4.5V to 14V |
THD + N | 0.04% @ 5W 8ohm VDD=3.3V |
Termination Type | Surface Mount Device |
20W Stereo Class D Speaker Amp | Analog Devices |
Ic, Audio Amp, 20W, Class D, 44Tqfn | Newark Electronics |
IC, AUDIO AMP, 20W, CLASS D, 44TQFN | element14 |
Where can I find additional details, specifications and documents for a MAX9744ETH+ ?
Additional datasheets, footprints and schematics for MAX9744ETH+ are listed on our Part Details page. You can also find images and similar parts to MAX9744ETH+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9744ETH+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9744ETH+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9744ETH+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9744ETH+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9744ETH+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX9744ETH+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9744ETH+ often in real-time on the comparison pages.
What if I can't find stock of MAX9744ETH+ ?
You can fill out our help required form which you can use to request a quote for MAX9744ETH+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.