MAX9742ETX+T Class-D Audio Amplifiers by Analog Devices

Status: Production
Series: MAX9742
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MAX9742 stereo Class D audio power amplifier delivers up to 2 x 16W into 4Ω loads. The MAX9742 features high-power efficiency (92% with 8Ω loads), eliminating the need for a bulky heatsink and conserving power. The MAX9742 operates from a 20V to 40V single supply or a ±10V to ±20V dual supply. Features include fully differential inputs, comprehensive click-and-pop suppression, low-power shutdown mode, and an externally adjustable gain. Short-circuit and thermal-overload protection prevent the device from being damaged during a fault condition.The MAX9742 is available in a thermally efficient 36-pin TQFN (6mm x 6mm x 0.8mm) package and is specified over the -40°C to +85°C extended temperature range.

Where to Buy

Prices starting from US$2.49

Distributor Stock
Logo for Farnell
Farnell
from US$2.49
No stock
Buy Now

MAX9742ETX+T Amplifiers & Comparators by Analog Devices

AUDIO PREAMPLIFIER CLASS D TQFN-36

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Amplifier Class D
No. of Channels 2 Channel
Output Power 16W
Supply Voltage Range 20V to 40V
Amplifier Case Style TQFN
No. of Pins 36Pins
Load Impedance 4ohm
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

AUDIO PREAMPLIFIER, CLASS D, TQFN-36 | Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX9742ETX+T?

Additional datasheets, footprints and schematics for MAX9742ETX+T are listed on our Part Details page. You can also find images and similar parts to MAX9742ETX+T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX9742ETX+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9742ETX+T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAX9742ETX+T fall under?

The MAX9742ETX+T is listed under Class-D Audio Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to MAX9742ETX+T when available in the Class-D Audio Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9742ETX+T you can contact the distributor directly for product support, shipping queries etc.

Is the MAX9742ETX+T RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for MAX9742ETX+T have stock available?

Authorised distributors including Farnell have stock available or on a lead time for MAX9742ETX+T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX9742ETX+T often in real-time on the comparison pages.

What if I can't find stock of MAX9742ETX+T?

You can fill out our help required form which you can use to request a quote for MAX9742ETX+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay