Status: | Active |
---|---|
Series: | MAX9737 |
RoHS: | Unknown |
8V to 28V Supply Voltage Range |
Spread-Spectrum Modulation Enables Low-EMI Solution |
Passes EMI Limit with Up to 1m of Speaker Cable |
High 80dB PSRR |
Up to 88% Efficiency Eliminates Heatsink |
Thermal and Output Current Protection |
< 1µA Shutdown Mode |
Click-and-Pop Suppression |
< 10ms Turn-On Time |
Space-Saving, 4mm x 4mm x 0.8mm, 24-Pin TQFN Package |
# Channels | 1 |
---|---|
Class | D |
Spkr. Amp. VCC (V) (min) | 8 |
Spkr. Amp. VCC (V) (max) | 28 |
Spkr. Amp. ICC (mA) (typ) | 15 |
POUT into 4Ω @ 1% THD+N (W) (min) | 12 |
POUT into 4Ω @ 10% THD+N (W) (min) | 14 |
POUT into 8Ω @ 1% THD+N (W) (min) | 6 |
POUT into 8Ω @ 10% THD+N (W) (min) | 7.5 |
Spkr. Amp. Half Pwr. THD+N (%) | 0.06 |
SNR (dB) (A- Weighted) | 97 |
PSRR (dB) (min) | 80 |
Package/Pins | TQFN/24 |
BudgetaryPrice (See Notes) | 1.42 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | D |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 7.4mW |
Supply Voltage Range | 8V to 28V |
Amplifier Case Style | TQFN |
No. of Pins | 24Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mono 7W Class D Amplifier | Analog Devices |
Audio Amp, Class D, 7.4Mw, Tqfn-24 | Newark Electronics |
AUDIO AMP, CLASS D, 7.4MW, TQFN-24 | element14 |
Amplifier IC 1-Channel (Mono) Class D 24-TQFN (4x4 | Kruse |
Where can I find additional details, specifications and documents for a MAX9737ETG+T ?
Additional datasheets, footprints and schematics for MAX9737ETG+T are listed on our Part Details page. You can also find images and similar parts to MAX9737ETG+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9737ETG+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9737ETG+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9737ETG+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9737ETG+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9737ETG+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Kruse have stock available or on a lead time for MAX9737ETG+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9737ETG+T often in real-time on the comparison pages.
What if I can't find stock of MAX9737ETG+T ?
You can fill out our help required form which you can use to request a quote for MAX9737ETG+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.