Status: | Production |
---|---|
Series: | MAX9736 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | D |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | 12W |
Supply Voltage Range | 8V to 28V |
Amplifier Case Style | TQFN |
No. of Pins | 32Pins |
Load Impedance | 4ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mono/Stereo High-Power Class D | Analog Devices |
Audio Amp, Class D, 12W, Tqfn-32 | Newark Electronics |
AUDIO AMP, CLASS D, 12W, TQFN-32 | element14 |
CLASD D AMP, MONO/STEREO, 32TQFN | Farnell |
Where can I find additional details, specifications and documents for a MAX9736BETJ+?
Additional datasheets, footprints and schematics for MAX9736BETJ+ are listed on our Part Details page. You can also find images and similar parts to MAX9736BETJ+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9736BETJ+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9736BETJ+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX9736BETJ+ fall under?
The MAX9736BETJ+ is listed under Obsolete.
Can I view similar or alternative parts?
You can view similar parts to MAX9736BETJ+ when available in the Obsolete range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9736BETJ+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9736BETJ+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX9736BETJ+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX9736BETJ+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9736BETJ+ often in real-time on the comparison pages.
What if I can't find stock of MAX9736BETJ+?
You can fill out our help required form which you can use to request a quote for MAX9736BETJ+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.