Status: | Production |
---|---|
Series: | MAX9722B |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | AB |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | 130mW |
Supply Voltage Range | 2.4V to 5.5V |
Amplifier Case Style | TSSOP |
No. of Pins | 16Pins |
Load Impedance | 32ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
5V, Differential Input, Direct | Analog Devices |
AUDIO AMP, CLASS AB, 0.13W, TSSOP-16 | element14 |
Audio Amp, Class Ab, 0.13W, Tssop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX9722BEUE+?
Additional datasheets, footprints and schematics for MAX9722BEUE+ are listed on our Part Details page. You can also find images and similar parts to MAX9722BEUE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9722BEUE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9722BEUE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX9722BEUE+ fall under?
The MAX9722BEUE+ is listed under Obsolete.
Can I view similar or alternative parts?
You can view similar parts to MAX9722BEUE+ when available in the Obsolete range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9722BEUE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9722BEUE+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX9722BEUE+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX9722BEUE+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9722BEUE+ often in real-time on the comparison pages.
What if I can't find stock of MAX9722BEUE+?
You can fill out our help required form which you can use to request a quote for MAX9722BEUE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.