Status: | Active |
---|---|
Series: | MAX97220A |
RoHS: | Unknown |
Output Power 125mW into 32Ω with a 5V Supply |
3VRMS Output Drive into 1kΩ with a 5V Supply |
2VRMS Output Drive into 600Ω with a 3.3V Supply |
Fully Differential Inputs |
Fixed or Externally Adjustable Gain with No Clicks or Pops |
Wide 2.5V to 5.5V Operating Range |
DirectDrive Outputs Eliminate DC-Blocking Capacitors |
Flat THD+N, Better Than 90dB in the Audio Band |
18-Bit SNR Performance, 112dB |
Footprint Compatible with the MAX9722 |
Headphone Amplifier VCC (V) (min) | 2.5 |
---|---|
Headphone Amplifier VCC (V) (max) | 5.5 |
Headphone Amplifier ICC (mA) (typ) | 5 |
Hdph. Amp. POUT into 32Ω (mW) (@ 1% THD+N) | 125 |
Headphone Amplifier Half-Power THD+N (%) | 0.0035 |
SNR (dB) (A- Weighted) | 102 |
PSRR (dB) (min) | 90 |
Headphone Amplifier External Gain | Yes |
Package/Pins | See Data Sheet |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Line Driver |
---|---|
IC Interface Type | - |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | TQFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Differential Input DirectDrive | Analog Devices |
Line Driver/Headphone Amp, -40To85Deg C | Newark Electronics |
LINE DRIVER/HEADPHONE AMP, -40TO85DEG C | element14 |
Where can I find additional details, specifications and documents for a MAX97220AETE+T ?
Additional datasheets, footprints and schematics for MAX97220AETE+T are listed on our Part Details page. You can also find images and similar parts to MAX97220AETE+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX97220AETE+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX97220AETE+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX97220AETE+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX97220AETE+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX97220AETE+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX97220AETE+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX97220AETE+T often in real-time on the comparison pages.
What if I can't find stock of MAX97220AETE+T ?
You can fill out our help required form which you can use to request a quote for MAX97220AETE+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.