Status: | Active |
---|---|
Series: | MAX9715 |
RoHS: | Unknown |
5V Single-Supply Operation |
Spread-Spectrum Modulator Reduces EMI |
2.8W, Class D, Stereo Speaker Amplifier (4Ω) |
Filterless Class D Requires No LC Output Filter |
High PSRR (71dB at 1kHz) |
86% Efficiency (RL = 8Ω, POUT = 1W) |
Low-Power Shutdown Mode |
Integrated Click-and-Pop Suppression |
Low Total Harmonic Distortion: 0.06% at 1kHz |
Short-Circuit and Thermal Protection |
Internal Gain, +9.0dB or +10.5dB |
Available in Space-Saving Packages 16-Pin Thin QFN-EP (5mm x 5mm x 0.8mm) |
16-Pin Thin QFN-EP (5mm x 5mm x 0.8mm) |
# Channels | 2 |
---|---|
Class | D |
Spkr. Amp. VCC (V) (min) | 4.5 |
Spkr. Amp. VCC (V) (max) | 5.5 |
Spkr. Amp. ICC (mA) (typ) | 12.8 |
POUT into 4Ω @ 1% THD+N (W) (min) | 2.3 |
POUT into 4Ω @ 10% THD+N (W) (min) | 2.8 |
POUT into 8Ω @ 1% THD+N (W) (min) | 1.4 |
POUT into 8Ω @ 10% THD+N (W) (min) | 1.5 |
Spkr. Amp. Half Pwr. THD+N (%) | 0.09 |
SNR (dB) (A- Weighted) | 93 |
PSRR (dB) (min) | 71 |
Package/Pins | TQFN/16 |
BudgetaryPrice (See Notes) | 1.18 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | D |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | 2.8W |
Supply Voltage Range | 4.5V to 5.5V |
Amplifier Case Style | TQFN |
No. of Pins | 16Pins |
Load Impedance | 4ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
AUDIO AMP, CLASS D, 2.8W, TQFN-16 | Farnell |
Where can I find additional details, specifications and documents for a MAX9715ETE+ ?
Additional datasheets, footprints and schematics for MAX9715ETE+ are listed on our Part Details page. You can also find images and similar parts to MAX9715ETE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9715ETE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9715ETE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9715ETE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9715ETE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9715ETE+ have stock available?
Authorised distributors including CoreStaff, element14 and Farnell have stock available or on a lead time for MAX9715ETE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9715ETE+ often in real-time on the comparison pages.
What if I can't find stock of MAX9715ETE+ ?
You can fill out our help required form which you can use to request a quote for MAX9715ETE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.