Status: | Production |
---|---|
Series: | MAX9703 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | D |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 15W |
Supply Voltage Range | 10V to 25V |
Amplifier Case Style | TQFN |
No. of Pins | 32Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Amplifer Supply Voltage | 10V to 25V |
Audio Power Amplifier Type | Class D |
Base Number | 9703 |
Operating Temperature Range | -40°C to +85°C |
Output Power (Pout) | 15W |
Supply Voltage Max | 25V |
Supply Voltage Min | 10V |
THD + N | 0.07% @ 4W 8ohm VDD=15V |
Termination Type | Surface Mount Device |
10W Stereo/15W Mono, Filterles | Analog Devices |
Audio Power Amplifier, Class D, Tqfn-32 | Newark Electronics |
CLASS D AMP, 10W ST/15W MONO, 32TQFN | element14 |
Where can I find additional details, specifications and documents for a MAX9703ETJ+?
Additional datasheets, footprints and schematics for MAX9703ETJ+ are listed on our Part Details page. You can also find images and similar parts to MAX9703ETJ+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9703ETJ+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9703ETJ+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX9703ETJ+ fall under?
The MAX9703ETJ+ is listed under Class-D Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to MAX9703ETJ+ when available in the Class-D Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9703ETJ+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9703ETJ+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX9703ETJ+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX9703ETJ+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9703ETJ+ often in real-time on the comparison pages.
What if I can't find stock of MAX9703ETJ+?
You can fill out our help required form which you can use to request a quote for MAX9703ETJ+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.