Status: | Active |
---|---|
Series: | MAX969 |
RoHS: | Unknown |
Ultra-Low Single-Supply Operation down to +1.6V |
Rail-to-Rail Common-Mode Input Voltage Range |
3µA Quiescent Supply Current per Comparator |
Open-Drain Outputs Swing Beyond VCC |
1.235V ±1.5% Precision Internal Reference (MAX965/967/968/969) |
10µs Propagation Delay (50mV overdrive) |
Available in Space-Saving Packages: 8-Pin µMAX (MAX965–MAX968) 16-Pin QSOP (MAX969/MAX970) |
8-Pin µMAX (MAX965–MAX968) |
16-Pin QSOP (MAX969/MAX970) |
tPD (µs) (typ) | 10 |
---|---|
VOS (mV) (max) | 4 |
VSUPPLY (V) (min) | 1.6 |
VSUPPLY (V) (max) | 5.5 |
# Comparators | 4 |
Thresh. (V) | 1.22 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | QSOP/16SOIC (N)/16 |
BudgetaryPrice (See Notes) | 2.79 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Micropower |
---|---|
No. of Comparators | 4 Comparators, 4 |
Response Time | 20µs |
Supply Voltage Range | 1.7V to 5.5V |
Comparator Case Style | NSOIC |
No. of Pins | 16Pins |
IC Output Type | Open Drain |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Single/Dual/Quad, Micropower, | Analog Devices |
COMPARATOR, QUAD, 20US, NSOIC-16 | Farnell |
Comparator, Quad, 20Us, Nsoic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX969ESE+ ?
Additional datasheets, footprints and schematics for MAX969ESE+ are listed on our Part Details page. You can also find images and similar parts to MAX969ESE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX969ESE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX969ESE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX969ESE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX969ESE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX969ESE+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX969ESE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX969ESE+ often in real-time on the comparison pages.
What if I can't find stock of MAX969ESE+ ?
You can fill out our help required form which you can use to request a quote for MAX969ESE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.