Status: | Active |
---|---|
Series: | MAX9693 |
RoHS: | Unknown |
1.2ns Propagation Delay |
100ps Propagation Delay Skew |
150ps Dispersion |
0.5ns Latch Setup Time |
0.5ns Latch-Enable Pulse Width |
Available in µMAX and QSOP Packages |
+5V, -5.2V Power Supplies |
tPD (ns) (typ) | 1.2 |
---|---|
VOS (mV) (max) | 6.5 |
VSUPPLY (Total) (V) (min) | 9.5 |
VSUPPLY (Total) (V) (max) | 10.5 |
# Comparators | 2 |
ICC per Comp. (µA) (max) | 23000 |
Logic Out | ECL |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | PDIP/16SOIC (N)/16 |
BudgetaryPrice (See Notes) | 5.23 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | High Speed |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 1.2ns |
Supply Voltage Range | 9.5V to 10.5V |
Comparator Case Style | DIP |
No. of Pins | 16Pins |
IC Output Type | Complementary |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
COMPARATOR, DUAL, 1.2NS, DIP-16 | Farnell |
Comparator, Dual, 1.2Ns, Dip-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX9693EPE+ ?
Additional datasheets, footprints and schematics for MAX9693EPE+ are listed on our Part Details page. You can also find images and similar parts to MAX9693EPE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9693EPE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9693EPE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9693EPE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9693EPE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9693EPE+ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX9693EPE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9693EPE+ often in real-time on the comparison pages.
What if I can't find stock of MAX9693EPE+ ?
You can fill out our help required form which you can use to request a quote for MAX9693EPE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.