MAX9691EPA+ by Analog Devices

Single/Dual, Ultra-Fast, ECL-Output Comparators with Latch Enable


The MAX9691/MAX9692/MAX9693 are ultra-fast ECL comparators capable of very short propagation delays. Their design maintains the excellent DC matching characteristics normally found only in slower comparators. The MAX9691/MAX9692/MAX9693 have differential inputs and complementary outputs that are fully compatible with ECL-logic levels. Output current levels are capable of driving 50Ω terminated transmission lines. The ultra-fast operation makes signal processing possible at frequencies in excess of 600MHz. The MAX9692/MAX9693 feature a latch-enable (LE) function that allows the comparator to be used in a sample-hold mode. When LE is ECL high, the comparator functions normally. When LE is driven ECL low, the outputs are forced to an unambiguous ECL-logic state, dependent on the input conditions at the time of the latch input transition. If the latch-enable function is not used on either of the two comparators, the appropriate LE input must be connected to ground; the companion active-low LE input must be connected to a high ECL logic level. These devices are available in SO, QSOP, and tiny µMAX® packages for added space savings.

Where to Buy

Prices starting from US$5.57

Distributor Stock
Logo for Farnell
Farnell
from US$8.27
6
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$5.57
30
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.55
6
in stock
Buy Now
Logo for element14
element14
from US$8.83
6
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$8.72
-
Buy Now

Features

1.2ns Propagation Delay
100ps Propagation Delay Skew
150ps Dispersion
0.5ns Latch Setup Time
0.5ns Latch-Enable Pulse Width
Available in µMAX and QSOP Packages
+5V, -5.2V Power Supplies

Specifications

tPD (ns) (typ) 1.2
VOS (mV) (max) 6.5
VSUPPLY (Total) (V) (min) 9.5
VSUPPLY (Total) (V) (max) 10.5
# Comparators 1
ICC per Comp. (µA) (max) 26000
Logic Out ECL
Oper. Temp. (°C) -40 to +85
Package/Pins PDIP/8SOIC (N)/8UMAX/8
BudgetaryPrice (See Notes) 5.27


MAX9691EPA+ Amplifiers & Comparators by Analog Devices

COMPARATOR SINGLE 1.2NS DIP-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Comparator Type High Speed
No. of Comparators 1 Comparator, 1
Response Time 1.2ns
Supply Voltage Range 9.5V to 10.5V
Comparator Case Style DIP
No. of Pins 8Pins
IC Output Type Complementary
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Comparator, Single, 1.2Ns, Dip-8 | Newark Electronics
COMPARATOR, SINGLE, 1.2NS, DIP-8 | element14
Comp UFast ECL-Outp DIP8 | Schukat Electronic

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX9691EPA+ ?

Additional datasheets, footprints and schematics for MAX9691EPA+ are listed on our Part Details page. You can also find images and similar parts to MAX9691EPA+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX9691EPA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9691EPA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9691EPA+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX9691EPA+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX9691EPA+ have stock available?

Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for MAX9691EPA+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX9691EPA+ often in real-time on the comparison pages.

What if I can't find stock of MAX9691EPA+ ?

You can fill out our help required form which you can use to request a quote for MAX9691EPA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay