Status: | Active |
---|---|
Series: | MAX968 |
RoHS: | Unknown |
Ultra-Low Single-Supply Operation down to +1.6V |
Rail-to-Rail Common-Mode Input Voltage Range |
3µA Quiescent Supply Current per Comparator |
Open-Drain Outputs Swing Beyond VCC |
1.235V ±1.5% Precision Internal Reference (MAX965/967/968/969) |
10µs Propagation Delay (50mV overdrive) |
Available in Space-Saving Packages: 8-Pin µMAX (MAX965–MAX968) 16-Pin QSOP (MAX969/MAX970) |
8-Pin µMAX (MAX965–MAX968) |
16-Pin QSOP (MAX969/MAX970) |
tPD (µs) (typ) | 10 |
---|---|
VOS (mV) (max) | 4 |
VSUPPLY (V) (min) | 1.6 |
VSUPPLY (V) (max) | 5.5 |
# Comparators | 2 |
Thresh. (V) | 1.22 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 1.93 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Micropower |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | - |
Supply Voltage Range | 1.8V to 5.5V |
Comparator Case Style | µMAX |
No. of Pins | 8Pins |
IC Output Type | Open Drain |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Comparator, Micropower, Dual, Umax-8 | Newark Electronics |
COMPARATOR, MICROPOWER, DUAL, UMAX-8 | element14 |
Single/Dual/Quad, Micropower, | Analog Devices |
Where can I find additional details, specifications and documents for a MAX968EUA+ ?
Additional datasheets, footprints and schematics for MAX968EUA+ are listed on our Part Details page. You can also find images and similar parts to MAX968EUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX968EUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX968EUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX968EUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX968EUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX968EUA+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX968EUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX968EUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX968EUA+ ?
You can fill out our help required form which you can use to request a quote for MAX968EUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.