Status: | Active |
---|---|
Series: | MAX96711COAXEVKIT |
RoHS: | Unknown |
Accepts 16-Bit Parallel Input Data and Outputs GMSL Serial Data through FAKRA Connectors |
Windows Vista-, and Windows 7-Compatible Software |
USB-Controlled Interface (Cable Included) |
USB Powered |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Interface |
---|---|
Application Sub Type | Serializer/Deserializer |
Silicon Manufacturer | Maxim Integrated Products |
Silicon Core Number | MAX96711 |
Product Range | - |
Kit Contents | Eval Board MAX96711 USB Cable Windows Compatible Software |
SVHC | No SVHC (15-Jan-2018) |
Eval Board, Serializer/Deserializer | Newark Electronics |
EVALUATION BOARD, SERDES | Farnell |
Where can I find additional details, specifications and documents for a MAX96711COAXEVKIT# ?
Additional datasheets, footprints and schematics for MAX96711COAXEVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX96711COAXEVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX96711COAXEVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX96711COAXEVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX96711COAXEVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX96711COAXEVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX96711COAXEVKIT# have stock available?
Authorised distributors including Chip One Stop, Newark Electronics and Farnell have stock available or on a lead time for MAX96711COAXEVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX96711COAXEVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX96711COAXEVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX96711COAXEVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.