MAX96708COAXEVKIT# by Analog Devices

Evaluation Kit for the MAX96706/MAX96708 with Coax or STP Cable

Status: Active
Series: MAX96708COAXEVKIT
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MAX96706/MAX96708 evaluation kit (EV kit) provides a proven design to evaluate the MAX96706 and MAX96708 high-bandwidth gigabit multimedia serial link (GMSL) deserializers with spread spectrum and fullduplex control channel, through the use of a standard FAKRA coax or STP cable. The EV kit also includes Windows Vista®- and Windows 7-compatible software that provides a simple graphical user interface (GUI) for exercising features of the device. The EV kit comes with a MAX96706GTJ+ or MAX96708GTJ+ IC installed. For complete GMSL evaluation, using a standard FAKRA coaxial cable, order the MAX96706 or MAX96708 EV kit and a companion serializer board (e.g., the MAX96705 or MAX96711 EV kit, referenced in this document). For testing with STP cable, also order the MAXCOAX2STP-HSD adapter kit and refer to its data sheet. Only one adapter kit is required per link (connecting the serializer and deserializer boards).

Where to Buy

Prices starting from US$423.00

Distributor Stock
Logo for Farnell
Farnell
from US$454.99
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$460.57
2
in stock
Buy Now
Logo for element14
element14
from US$490.53
2
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$423.00
1
in stock
Buy Now

Features

Accepts GMSL Serial Data through FAKRA Connectors as Inputs and Outputs 16-Bit Parallel Output Data
Power Over Coax (POC) Capable
Windows Vista- and Windows 7-Compatible Software
USB-Controlled Interface (Cable Included)
USB Powered
Proven PCB Layout
Fully Assembled and Tested


MAX96708COAXEVKIT# Development Boards & Evaluation Kits by Analog Devices

EVAL BOARD DESERIALIZER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Kit Application Type Interface
Application Sub Type Deserializer
Silicon Manufacturer Maxim Integrated Products
Silicon Core Number MAX96708
Product Range -
Kit Contents Eval Board MAX96708 FAKRA Cable Assembly USB Cable
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Evaluation Board, Deserializer | Newark Electronics
EVAL BOARD, DESERIALIZER | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX96708COAXEVKIT# ?

Additional datasheets, footprints and schematics for MAX96708COAXEVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX96708COAXEVKIT# on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX96708COAXEVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX96708COAXEVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX96708COAXEVKIT# you can contact the distributor directly for product support, shipping queries etc.

Is the MAX96708COAXEVKIT# RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX96708COAXEVKIT# have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MAX96708COAXEVKIT# .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX96708COAXEVKIT# often in real-time on the comparison pages.

What if I can't find stock of MAX96708COAXEVKIT# ?

You can fill out our help required form which you can use to request a quote for MAX96708COAXEVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay