Status: | Active |
---|---|
Series: | MAX96707 |
RoHS: | Unknown |
Ideal for Safety Camera Applications Works with Low-Cost 50Ω Coax (100Ω STP) Cables Error Detection of Video/Control Data High-Immunity Mode for Robust Control-Channel EMC Tolerance Retransmission of Control Data Upon Error Detection Best-in-Class Supply Current: 88mA (max) Pre/Deemphasis Allows 15m Cable at Full Speed 24-Pin (4mm × 4mm) TQFN Package with 0.5mm Lead Pitch |
Works with Low-Cost 50Ω Coax (100Ω STP) Cables |
Error Detection of Video/Control Data |
High-Immunity Mode for Robust Control-Channel EMC Tolerance |
Retransmission of Control Data Upon Error Detection |
Best-in-Class Supply Current: 88mA (max) |
Pre/Deemphasis Allows 15m Cable at Full Speed |
24-Pin (4mm × 4mm) TQFN Package with 0.5mm Lead Pitch |
High-Speed Data Serialization for Megapixel Cameras Up to 1.74Gbps Serial-Bit Rate 12.5MHz to 87MHz × 12-Bit + H/V Data 36.66MHz to 116MHz × 12-Bit + H/V Data (through Internal Encoding) |
Up to 1.74Gbps Serial-Bit Rate |
12.5MHz to 87MHz × 12-Bit + H/V Data |
36.66MHz to 116MHz × 12-Bit + H/V Data (through Internal Encoding) |
Multiple Modes for System Flexibility 9.6kbps to 1Mbps Control Channel in I2C Mode (with Clock Stretch) Crosspoint Switch Accepts Any Input Bitmap Modes for Encoded VSYNC and HSYNC |
9.6kbps to 1Mbps Control Channel in I2C Mode (with Clock Stretch) |
Crosspoint Switch Accepts Any Input Bitmap |
Modes for Encoded VSYNC and HSYNC |
Reduces EMI and Shielding Requirements Programmable Output Spread Spectrum Tracks Spread Spectrum Applied at the Parallel Input 1.7V to 1.9V I/O Supply |
Programmable Output Spread Spectrum |
Tracks Spread Spectrum Applied at the Parallel Input |
1.7V to 1.9V I/O Supply |
Peripheral Features for Camera Power-Up and Verification Built-In PRBS Generator for BER Testing Dedicated GPO for Camera Frame-Sync Trigger and Other Uses Remote/Local Wake-Up from Sleep Mode |
Built-In PRBS Generator for BER Testing |
Dedicated GPO for Camera Frame-Sync Trigger and Other Uses |
Remote/Local Wake-Up from Sleep Mode |
Meets AEC-Q100 Automotive Specification -40°C to +115°C Operating Temperature ±8kV Contact and ±15kV Air IEC 61000-4-2 and ISO 10605 ESD Protection |
-40°C to +115°C Operating Temperature |
±8kV Contact and ±15kV Air IEC 61000-4-2 and ISO 10605 ESD Protection |
Signal Type (Rx) | CMOSLVCMOS |
---|---|
Signal Type (Tx) | CML |
Functions | Serializer |
# Rx | 14 |
# Tx | 1 |
Data Rates (Mbps) | 1500 |
VSUPPLY (V) | 1.83.3 |
Package/Pins | TQFN/24 |
BudgetaryPrice (See Notes) | 5.95 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SERDES Function | Serialiser |
---|---|
Data Rate | 1.74Gbps |
IC Input Type | Parallel |
IC Output Type | Serial |
Driver Case Style | TQFN |
No. of Pins | 24Pins |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 1.9V |
No. of Inputs | 14 |
No. of Outputs | 1Outputs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
1.5Gbps GMSL Serializer | Analog Devices |
SERIALISER, 1.74GBPS, TQFN-24 | Farnell |
Where can I find additional details, specifications and documents for a MAX96707GTG+ ?
Additional datasheets, footprints and schematics for MAX96707GTG+ are listed on our Part Details page. You can also find images and similar parts to MAX96707GTG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX96707GTG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX96707GTG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX96707GTG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX96707GTG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX96707GTG+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX96707GTG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX96707GTG+ often in real-time on the comparison pages.
What if I can't find stock of MAX96707GTG+ ?
You can fill out our help required form which you can use to request a quote for MAX96707GTG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.