Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Video Switching Configuration | - |
---|---|
Bandwidth | 10MHz |
Cross Talk | -68dB |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
TV / Video Case Style | QSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Base Number | 9655 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.7V to 3.6V |
Supply Voltage Source | Single |
Termination Type | Surface Mount Device |
VIDEO SW, LP, FOR DUAL SCART, 16QSOP | Farnell |
Video Sw, Lp, For Dual Scart, 16Qsop | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX9655AEE+?
Additional datasheets, footprints and schematics for MAX9655AEE+ are listed on our Part Details page. You can also find images and similar parts to MAX9655AEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9655AEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9655AEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX9655AEE+ fall under?
The MAX9655AEE+ is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to MAX9655AEE+ when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9655AEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9655AEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9655AEE+ have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MAX9655AEE+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9655AEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX9655AEE+?
You can fill out our help required form which you can use to request a quote for MAX9655AEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.