Status: | Production |
---|---|
Series: | MAX9651 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 35MHz |
Slew Rate | 40V/µs |
Supply Voltage Range | 6V to 20V |
Amplifier Case Style | µMAX |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
High-Current VCOM Drive Op Amp | Analog Devices |
VIDEO AMPLIFIER, 35MHZ, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a MAX9651AUA+?
Additional datasheets, footprints and schematics for MAX9651AUA+ are listed on our Part Details page. You can also find images and similar parts to MAX9651AUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9651AUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9651AUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX9651AUA+ fall under?
The MAX9651AUA+ is listed under VCOM Amplifiers and Panel Repair.
Can I view similar or alternative parts?
You can view similar parts to MAX9651AUA+ when available in the VCOM Amplifiers and Panel Repair range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9651AUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9651AUA+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX9651AUA+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX9651AUA+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9651AUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX9651AUA+?
You can fill out our help required form which you can use to request a quote for MAX9651AUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.