Status: | Active |
---|---|
Series: | MAX9650 |
RoHS: | Unknown |
1300mA Peak Output Current |
Rail-to-Rail Inputs and Outputs |
Operates Up to 20V |
40V/µs Slew Rate |
35MHz Bandwidth |
5mA Quiescent Current per Channel |
Excellent Heat Dissipation (Exposed Pad) |
# Channels | 1 |
---|---|
Peak Current (mA) | 1300 |
Bandwidth (MHz) | 30 |
Slew Rate (V/µs) | 40 |
Programmable | No |
VSUPPLY (V) | 6 to 20 |
Package/Pins | TDFN/8TSOT/5UMAX/8 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 35MHz |
Slew Rate | 40V/µs |
Supply Voltage Range | ± 4.5V to ± 10V 6V to 20V |
Amplifier Case Style | TDFN |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Video Amplifier, 35Mhz, -40 To 125Deg C | Newark Electronics |
VIDEO AMPLIFIER, 35MHZ, -40 TO 125DEG C | element14 |
High-Current VCOM Drive Op Amp | Analog Devices |
Where can I find additional details, specifications and documents for a MAX9650ATA+T ?
Additional datasheets, footprints and schematics for MAX9650ATA+T are listed on our Part Details page. You can also find images and similar parts to MAX9650ATA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9650ATA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9650ATA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9650ATA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9650ATA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9650ATA+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX9650ATA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9650ATA+T often in real-time on the comparison pages.
What if I can't find stock of MAX9650ATA+T ?
You can fill out our help required form which you can use to request a quote for MAX9650ATA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.